location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta MAX TECH D Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MAX TECH D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04720 110 402 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496810567
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 09:53:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta MAX TECH D Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - D Single-use battery
  • - Alkaline
  • - 1,5 V
  • - 2 pc(s)
Long product name Varta MAX TECH D Single-use battery Alkaline :
The long product name of Varta MAX TECH D Single-use battery Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Varta Max Tech 04720 - Batterie 2 x D Alkalisch
More>>>
Varta MAX TECH D Single-use battery Alkaline:
The official description of Varta MAX TECH D Single-use battery Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Precise energy for high-tech devices, e.g. music devices, battery-operated toys, flashlights etc.
- Clear communication of recommended use by way of pictograms
- "Made in Germany" as the proof of origin on the blister front of the most important product types
- "Single Press Out" enables easy opening of the pack and good storage for unused batteries
- Guaranteed storage time of 10 years

Short summary description Varta MAX TECH D Single-use battery Alkaline:
This short summary of the Varta MAX TECH D Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta MAX TECH D, Single-use battery, D, Alkaline, 1,5 V, 2 pc(s), 61,5 mm

Long summary description Varta MAX TECH D Single-use battery Alkaline:
This is an auto-generated long summary of Varta MAX TECH D Single-use battery Alkaline based on the first three specs of the first five spec groups.

Varta MAX TECH D. Battery type: Single-use battery, Battery size(s): D, Battery technology: Alkaline. Height: 61,5 mm, Diameter: 3,42 cm, Weight: 136,9 g. Package type: Blister. Battery form factor: Cylindrical

Battery
Battery type *
Single-use battery
Battery size(s) *
D
Battery technology *
Alkaline
Battery voltage *
1,5 V
Number of batteries included *
2 pc(s)
Weight & dimensions
Height
61,5 mm
Diameter
3,42 cm
Weight & dimensions
Weight
136,9 g
Packaging data
Package type
Blister
Other features
Battery form factor
Cylindrical
Easy to open
Yes
Easy to remove
Yes
Easy to hold
Yes
Brand Image Product code Product Stock Price from
Varta 04922 Single-use battery 9V Alkaline Varta 04922 Single-use battery 9V Alkaline
(show image)
04922 121 411 -4922/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 2320 Single-use battery CR2320 Lithium Varta 1x 3V CR 2320 Single-use battery CR2320 Lithium
(show image)
06320 101 401 -CR2320 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR P2 Single-use battery 6V Lithium Varta 1x 3V CR P2 Single-use battery 6V Lithium
(show image)
06204 301 401 -CRP2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
(show image)
04075 101 401 1x 1.55V V 76 PX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)