Varta logo

Varta Longlife AA Folie 40 Single-use battery Alkaline

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21830
Info modified on:
06 Oct 2022, 11:04:55
Short summary description Varta Longlife AA Folie 40 Single-use battery Alkaline:

Varta Longlife AA Folie 40, Single-use battery, AA, Alkaline, 1,5 V, 40 pc(s), Blue, Gold

Long summary description Varta Longlife AA Folie 40 Single-use battery Alkaline:

Varta Longlife AA Folie 40. Battery type: Single-use battery, Battery size(s): AA, Battery technology: Alkaline. Package width: 150 mm, Package depth: 66 mm, Package height: 53 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.