location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta V350 Single-use battery SR42 Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
V350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00350 101 111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496245697 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2024 17:43:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta V350 Single-use battery SR42 Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SR42 Single-use battery
  • - Silver-Oxide (S)
  • - 1,55 V 100 mAh
  • - 1 pc(s)
Long product name Varta V350 Single-use battery SR42 Silver-Oxide (S) :
The long product name of Varta V350 Single-use battery SR42 Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V350 SR42 Silver-Oxide Battery, 100mAh, 1.55V
More>>>
Varta V350 Single-use battery SR42 Silver-Oxide (S):
The official description of Varta V350 Single-use battery SR42 Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

V350 SR42 Silver-Oxide Battery, 100mAh, 1.55V.

Short summary description Varta V350 Single-use battery SR42 Silver-Oxide (S):
This short summary of the Varta V350 Single-use battery SR42 Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta V350, Single-use battery, SR42, Silver-Oxide (S), 1,55 V, 1 pc(s), 100 mAh

Long summary description Varta V350 Single-use battery SR42 Silver-Oxide (S):
This is an auto-generated long summary of Varta V350 Single-use battery SR42 Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta V350. Battery type: Single-use battery, Battery size(s): SR42, Battery technology: Silver-Oxide (S). Height: 3,6 mm, Diameter: 1,16 cm, Weight: 1,49 g. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size(s) *
SR42
Battery technology *
Silver-Oxide (S)
Battery voltage *
1,55 V
Battery capacity
100 mAh
Product colour
Silver
Battery
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
3,6 mm
Diameter
1,16 cm
Weight
1,49 g
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta 04922 Single-use battery 9V Alkaline Varta 04922 Single-use battery 9V Alkaline
(show image)
04922 121 411 -4922/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 2320 Single-use battery CR2320 Lithium Varta 1x 3V CR 2320 Single-use battery CR2320 Lithium
(show image)
06320 101 401 -CR2320 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR P2 Single-use battery 6V Lithium Varta 1x 3V CR P2 Single-use battery 6V Lithium
(show image)
06204 301 401 -CRP2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
(show image)
04075 101 401 1x 1.55V V 76 PX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 2 distributor(s)