location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26.99.0353 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990188833
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Oct 2023 18:47:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The VALUE Cat. 6/Class E 19" patch panels fulfil the Cat. 6/Class E permanent link standard and are ideal for gigabit ethernet networks
  • - Cable assembly takes place using LSA plus piercing terminals with colour coding on the top in accordance with EIA/TIA 568A
  • - Sheet steel housing and cover
  • - Colour: black
Long product name VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz :
The long product name of VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat.6 (Class E) 19" Patch Panel, 24 Ports, STP, black
More>>>
Short summary description VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz:
This short summary of the VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz, Black

Long summary description VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz:
This is an auto-generated long summary of VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz based on the first three specs of the first five spec groups.

VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, schwarz. Product colour: Black

Brand Image Product code Product Stock Price from
VALUE

VALUE Kat.6 19"-Patchpanel, 24 P, geschirmt, grau
(show image)
26.99.0354 Kat.6 19"-Patchpanel, 24 P, geschirmt, grau 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Cat.6 19" Keystone Patch Panel, 24 Ports, UTP, loaded grey
(show image)
26.99.0352 Cat.6 19" Keystone Patch Panel, 24 Ports, UTP, loaded grey 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE Cat.6 19" Keystone Patch Panel, 24 Ports, UTP, loaded black
(show image)
26.99.0351 Cat.6 19" Keystone Patch Panel, 24 Ports, UTP, loaded black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)