location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP Patch Cord, Cat.6, yellow 1.5 m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.0952 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7611990193691
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP) :
The long product name of VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UTP Patch Cord, Cat.6, yellow 1.5 m
More>>>
Short summary description VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP):
This short summary of the VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE UTP Patch Cord, Cat.6, yellow 1.5 m, U/UTP (UTP), Yellow

Long summary description VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP):
This is an auto-generated long summary of VALUE UTP Patch Cord, Cat.6, yellow 1.5 m networking cable U/UTP (UTP) based on the first three specs of the first five spec groups.

VALUE UTP Patch Cord, Cat.6, yellow 1.5 m. Cable shielding: U/UTP (UTP), Product colour: Yellow

Brand Image Product code Product Stock Price from
ROLINE

ROLINE 15m Cat6 UTP networking cable White U/UTP (UTP)
(show image)
21.15.1596 UTP Patch Cord, Cat.6, white 15 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 7m Cat6 UTP networking cable White U/UTP (UTP)
(show image)
21.15.1576 UTP Patch Cord, Cat.6, white 7.0 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 3m Cat6 UTP networking cable White U/UTP (UTP)
(show image)
21.15.1556 UTP Patch Cord, Cat.6, white 3.0 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 3m Cat6 UTP networking cable Blue U/UTP (UTP)
(show image)
21.15.1554 UTP Patch Cord Cat.6, blue 3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 1.0m Cat6 UTP networking cable Green 1 m U/UTP (UTP)
(show image)
21.15.1533 UTP Patch Cord Cat.6, green 1m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.5m Cat6 UTP networking cable White 0,5 m U/UTP (UTP)
(show image)
21.15.1526 UTP Patch Cord, Cat.6, white 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable White 0,3 m U/UTP (UTP)
(show image)
21.15.1516 UTP Patch Cord, Cat.6, white 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Black 0,3 m U/UTP (UTP)
(show image)
21.15.1515 UTP Patch Cord Cat.6, black 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Blue 0,3 m U/UTP (UTP)
(show image)
21.15.1514 UTP Patch Cord Cat.6, blue 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE 0.3m Cat6 UTP networking cable Green 0,3 m U/UTP (UTP)
(show image)
21.15.1513 UTP Patch Cord Cat.6, green 0.3m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)