V7 logo

V7 L19WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70728
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years on-site
Long product name V7 L19WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

L19WA

V7 L19WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

This 19 inch screen boasts a response time of 8ms and offer a contrast ratio of 500:1, a brightness of 300 cd/m² and support for a resolution of 1440 x 900 pixels. The viewing angles are 150°/130° (horizontal/vertical).

Short summary description V7 L19WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

V7 L19WA 19" LCD, 48,3 cm (19"), 1440 x 900 pixels, LCD, 8 ms

Long summary description V7 L19WA 19" LCD computer monitor 48,3 cm (19") 1440 x 900 pixels:

V7 L19WA 19" LCD. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.