location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 KM0B1 keyboard USB AZERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KM0B1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KM0B1-6E1
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description V7 KM0B1 keyboard USB AZERTY:
This short summary of the V7 KM0B1 keyboard USB AZERTY data-sheet is auto-generated and uses the product title and the first six key specs.

V7 KM0B1, Wired, USB, AZERTY

Long summary description V7 KM0B1 keyboard USB AZERTY:
This is an auto-generated long summary of V7 KM0B1 keyboard USB AZERTY based on the first three specs of the first five spec groups.

V7 KM0B1. Connectivity technology: Wired, Device interface: USB, Keyboard layout: AZERTY. Cable length: 1,5 m

Keyboard
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
AZERTY
Features
Cable length
1,5 m
Plug and Play
Yes
Mouse
Mouse included *
No
Weight & dimensions
Keyboard dimensions (WxDxH)
445 x 170 x 15 mm
Keyboard weight
530 g
Other features
Internal
No
Compatible operating systems
Windows 2000/ME/XP+
Brand Image Product code Product Stock Price from
V7 Standard keyboard USB QWERTY Black V7 Standard keyboard USB QWERTY Black
(show image)
KC0B1-6E1P Standard Keyboard 0.00
(excl. VAT)
0 (incl. VAT)