Uponor PR4481010 plumbing fitting

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246
Info modified on:
08 Jul 2022, 13:24:23
Long product name Uponor PR4481010 plumbing fitting:

Uponor PP-RCT Crossover, Molded, 1' x 1

Short summary description Uponor PR4481010 plumbing fitting:

Uponor PR4481010, Polypropylene (PP), 23,44 bar, 82 °C, 0,975 m, ASTM E84, NSF-14, ASTM F2389, CSA B137.11, 118 g

Long summary description Uponor PR4481010 plumbing fitting:

Uponor PR4481010. Material: Polypropylene (PP), Maximum pressure: 23,44 bar, Temperature (max): 82 °C. Weight: 118 g

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.