1 1/4' Uponor AquaPEX White, 20-ft. straight length, 100 ft. (5 per bundle)
Uponor F1921250, Cross-linked polyethylene (PEX), 11 bar, 5,5 bar, 93 °C, 23 °C, ASTM F1960, UL 1821, ASTM E119/UL 263, ASTM F876, ASTM E84, ASTM F2023, ASTM E814/ULC S115, ASTM...
Uponor F1921250. Material: Cross-linked polyethylene (PEX), Maximum operating pressure: 11 bar, Minimum operating pressure: 5,5 bar. Inner diameter: 2,68 cm, Outer diameter: 3,49 cm, Weight: 11,3 kg