1/2' QS-style Compression Fitting Assembly, R20 thread
Uponor A4020500, Brass, 11 bar, 93 °C, CSA B137.5, ASTM F877, R32: ISO 228-G 3/4', 95 g
Uponor A4020500. Material: Brass, Maximum pressure: 11 bar, Temperature (max): 93 °C. Weight: 95 g