location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ultron Headset UHS-500 Wired Calls/Music Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ultron Check ‘Ultron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Headset UHS-500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41270
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040895412706
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ultron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Sep 2021 18:12:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ultron Headset UHS-500 Wired Calls/Music Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Headset
  • - Wired
  • - 20 - 20000 Hz 32 Ω 108 dB
  • - Microphone type: Boom
Warranty: 3 years waranty
Long product name Ultron Headset UHS-500 Wired Calls/Music Black :
The long product name of Ultron Headset UHS-500 Wired Calls/Music Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Headset UHS-500 Life Multimedia Headset VOIP fähig
More>>>
Short summary description Ultron Headset UHS-500 Wired Calls/Music Black:
This short summary of the Ultron Headset UHS-500 Wired Calls/Music Black data-sheet is auto-generated and uses the product title and the first six key specs.

Ultron Headset UHS-500, Wired, 20 - 20000 Hz, Calls/Music, Headset, Black

Long summary description Ultron Headset UHS-500 Wired Calls/Music Black:
This is an auto-generated long summary of Ultron Headset UHS-500 Wired Calls/Music Black based on the first three specs of the first five spec groups.

Ultron Headset UHS-500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 2,5 m, Product colour: Black

Brand Image Product code Product Stock Price from
Ultron

Ultron UHS-850 Headset Wired Head-band Silver, Black
(show image)
58371 UHS-850 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-300 Wired Calls/Music
(show image)
41268 Headset UHS-300 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-100 Wired Black
(show image)
41266 Headset UHS-100 0.00
(excl. VAT)
0 (incl. VAT)
Ultron

Ultron Headset UHS-200 Wired Calls/Music
(show image)
41267 Headset UHS-200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)