Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 5 m
- - LC Male
- - LC Male
- - Jacket material: Polyvinyl chloride (PVC)
- - Full duplex
- - Blue
Long product name Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue
:
5M LC-LC Duplex Multimode Fiber Optic Cable 50/125 10 Gigabit Riser (10GB)
The long product name of Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5M LC-LC Duplex Multimode Fiber Optic Cable 50/125 10 Gigabit Riser (10GB)
More>>>
Short summary description Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue:
This short summary of the Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Ultra Spec 5m LC-LC, 5 m, LC, LC
Long summary description Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue:
This is an auto-generated long summary of Ultra Spec 5m LC-LC InfiniBand/fibre optic cable Blue based on the first three specs of the first five spec groups.
Ultra Spec 5m LC-LC. Cable length: 5 m, Connector 1: LC, Connector 2: LC, Core diameter: 50 µm, Full duplex