location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ubisoft Just Dance: Best of, Wii English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ubisoft Check ‘Ubisoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Just Dance: Best of, Wii
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
300044937
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Ubisoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ubisoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 17:30:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ubisoft Just Dance: Best of, Wii English
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wii Game series: Just Dance
  • - Language version: English
  • - Game genre: Dance
  • - Developer: Ubisoft Release date (DD/MM/YYYY): 30/03/2012
  • - ESRB rating: E (Everyone) PEGI rating: 3
Long product name Ubisoft Just Dance: Best of, Wii English :
The long product name of Ubisoft Just Dance: Best of, Wii English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Just Dance: Best of, Wii
More>>>
Short summary description Ubisoft Just Dance: Best of, Wii English:
This short summary of the Ubisoft Just Dance: Best of, Wii English data-sheet is auto-generated and uses the product title and the first six key specs.

Ubisoft Just Dance: Best of, Wii, Wii, Multiplayer mode, E (Everyone)

Long summary description Ubisoft Just Dance: Best of, Wii English:
This is an auto-generated long summary of Ubisoft Just Dance: Best of, Wii English based on the first three specs of the first five spec groups.

Ubisoft Just Dance: Best of, Wii. Platform: Wii, Multiplayer mode, ESRB rating: E (Everyone), PEGI rating: 3, Developer: Ubisoft, Release date (DD/MM/YYYY): 30/03/2012

Source Testseek summary Average rating
Reviews
Updated:
2013-08-18 15:22:00
Uk has collected 18 expert reviews for Ubisoft Just Dance: Best of, Wii English and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
nowgamer.com
Updated:
2013-08-18 15:21:59
On the surface, if you’re the type of gamer who enjoys indulging in the likes of Gears Of War and Modern Warfare 2, then Just Dance is unlikely to be high on your ‘must play’ list. If you don’t fit into this category, however, your interested may have...
Bottom line Will forever be shunned by the hardcore Rock Band fan but Just Dance was never intended for this audience in the first place. If you prefer a more casual dancing experience to enjoy with friends, this will suffice and entertain. 6.2/10Print this pageUs...
62%
fwd.five.tv
Updated:
2013-08-18 15:21:59
Can you guess what the object of this game is? Go on, guess... Just Dance is the Guitar Hero or Singstar equivalent for those of you that just love to move, but fancy the occasional night in rather than spending it on the tiles. It includes 32 licensed...
Good Using the Wiimote as a motion sensor, Just Dance gets you bopping along with an on-screen virtual instructor – all choreographed alongside the original song. And it’s almost as if Just Dance nicked its song selection from a DJ’s cheesy s...
Bad Game modes are a little limited, with just a half-handful of multiplayer modes and a quick mode, and the interface is basic compared with top rhythm games like Rock Band, but then Just Dance is a lot cheaper than those games, with an RRP of £24.99. Y...
Bottom line Make no mistake, this is one game you really need to get some mates around for – and unless you’re inebriated or a real dancing queen, you will have to get over the mountain of embarrassment that comes bundled free with Just Dance. Then again...
80%
electricpig.co.uk
Updated:
2013-08-18 15:21:59
Just Dance is the Guitar Hero or Singstar equivalent for those of you that just love to move, but fancy the occasional night in rather than spending it on the tiles. It includes 32 tunes, but does Just Dance’s club vibe make it worth the entrance fe...
Good The cheesetastic song list, great pro dance demos, the price...
Bad The cheesetastic song list, massive embarrassment potential...
Bottom line You’ll have to seriously loosen-up to make the most of it, but considering it includes 32 licensed songs and doesn’t need peripherals Just Dance is a bit of a bargain...
80%