location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust WiFi Hot Spot Finder NB-7300p network analyser Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WiFi Hot Spot Finder NB-7300p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14367
Category:
These devices connect to the network to calculate key performance indicators to monitor the network and speed-up troubleshooting activities.
Network Analysers Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:05:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust WiFi Hot Spot Finder NB-7300p network analyser Black :
The long product name of Trust WiFi Hot Spot Finder NB-7300p network analyser Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WiFi Hot Spot Finder NB-7300p
More>>>
Trust WiFi Hot Spot Finder NB-7300p network analyser Black:
The official description of Trust WiFi Hot Spot Finder NB-7300p network analyser Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key features:
- WiFi hot spot finder to detect the presence of WiFi networks in any place with one press of a button
- No need to start up a notebook to find a WiFi hot spot
- Detects all 802.11b and 802.11g wireless protocols, with a range of up to 150 meters
- Easy to carry, small, and light in weight
- No software or notebook required
- Five clear indicators for signal strength
- Filters out and ignores signals from cordless phones, microwaves, Bluetooth devices etc .

Short summary description Trust WiFi Hot Spot Finder NB-7300p network analyser Black:
This short summary of the Trust WiFi Hot Spot Finder NB-7300p network analyser Black data-sheet is auto-generated and uses the product title and the first six key specs.

Trust WiFi Hot Spot Finder NB-7300p, 2,400 - 2,483 GHz, 150 m, Black, IEEE 802.11b, IEEE 802.11g, Battery, 68 x 42 x 9 mm

Long summary description Trust WiFi Hot Spot Finder NB-7300p network analyser Black:
This is an auto-generated long summary of Trust WiFi Hot Spot Finder NB-7300p network analyser Black based on the first three specs of the first five spec groups.

Trust WiFi Hot Spot Finder NB-7300p. Frequency range (2.4 GHz): 2,400 - 2,483 GHz, Maximum operating distance: 150 m, Product colour: Black. Power source type: Battery. Dimensions (WxDxH): 68 x 42 x 9 mm

Features
Frequency range (2.4 GHz)
2,400 - 2,483 GHz
Maximum operating distance
150 m
Product colour
Black
LED indicators
Yes
Compliance industry standards
IEEE 802.11b, IEEE 802.11g
Power
Power source type
Battery
Number of batteries supported
2
Weight & dimensions
Dimensions (WxDxH)
68 x 42 x 9 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:31:57
Uk has collected 1 expert review for Trust WiFi Hot Spot Finder NB-7300p network analyser Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%