Trust logo

Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64478
Info modified on:
08 Feb 2024, 14:04:55
Warranty:
All our current products have a two year manufacturers warranty period beginning from the purchase date.
Long product name Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA:

UPS 1000 Management PW-4105

Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA:

Reliable 1000 VA UPS mains power protector in metal housing for professional usage
Avoid damaging hardware, extra work and save your important data when mains power is down
20.000 Euro warranty on connected equipment (Check conditions for details)
Up to 70 minutes of back up time
4 protected outputs for PC, monitor and other important peripherals
Equipped with convenient user replaceable battery and automatic circuit breaker
Extra reliability for connected devices thanks to RFI filter, surge protection, AVR function and modem/fax/phone protection
Management software included for a clear status indication and managing your UPS
Item number: 14303

Short summary description Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA:

Trust UPS 1000 Management PW-4105, 1 kVA, 150 J, 70 min, Black, 140 x 368 x 180 mm, Computer / electronic device, Intel Pentium II 233 MHz, OS, 128MB RAM, 160MB HDD, CD-ROM, COM...

Long summary description Trust UPS 1000 Management PW-4105 uninterruptible power supply (UPS) 1 kVA:

Trust UPS 1000 Management PW-4105. Output power capacity: 1 kVA, Surge energy rating: 150 J. Typical backup time at full load: 70 min. Product colour: Black. Dimensions (WxDxH): 140 x 368 x 180 mm, Minimum system requirements: Computer / electronic device, Intel Pentium II 233 MHz, OS, 128MB RAM, 160MB HDD, CD-ROM, COM..., Nominal input voltage: 230 V

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.