location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust 305KS keyboard RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD 305KS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13875
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83031
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:22:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Trust 305KS keyboard RF Wireless :
The long product name of Trust 305KS keyboard RF Wireless. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KEYBOARD 305KS WIRELESS OPTICAL DESK SET IN (NMS)
More>>>
Trust 305KS keyboard RF Wireless:
The official description of Trust 305KS keyboard RF Wireless as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless keyboard and wireless optical mouse. Rechargeable mouse with 5 buttons and 1 scroll wheel. 19 extra direct access multimedia keys with customize option for your own personal requirements. Palm rest for keyboard.Low battery indication. For right and left hand users.

Short summary description Trust 305KS keyboard RF Wireless:
This short summary of the Trust 305KS keyboard RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Trust KEYBOARD 305KS, Wireless, RF Wireless

Long summary description Trust 305KS keyboard RF Wireless:
This is an auto-generated long summary of Trust 305KS keyboard RF Wireless based on the first three specs of the first five spec groups.

Trust KEYBOARD 305KS. Connectivity technology: Wireless, Device interface: RF Wireless

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Power
Battery type
2x Rechargeable NiMh AA 1,2V battery; 2x AA 1,5V battery
Mouse
Movement detection technology
Optical
System requirements
Minimum processor
Intel Pentium
Minimum RAM
16 MB
Minimum storage drive space
25 MB
System requirements
Minimum system requirements
•Pentium CPU •PS/2 ports for mouse and keyboard •16 MB of system memory •25 MB free harddisk space •CD-ROM drive •Windows 98 or higher •PC supporting ACPI for use power management keys
Weight & dimensions
Keyboard dimensions (WxDxH)
470 x 185 x 45 mm
Other features
Internal
No
Compatible operating systems
Microsoft Windows 98 or higher
Keyboard function keys
3 Windows function keys; 19 extra keys for Internet, Multimedia and Power control
I/O ports
PS/2
Brand Image Product code Product Stock Price from
Trust Multimedia IT keyboard USB + PS/2 QWERTY Black Trust Multimedia IT keyboard USB + PS/2 QWERTY Black
(show image)
16091 Multimedia Keyboard IT 0.00
(excl. VAT)
0 (incl. VAT)
Trust Illuminated KB-1500 keyboard USB QWERTY White Trust Illuminated KB-1500 keyboard USB QWERTY White
(show image)
14961 Illuminated Keyboard KB-1500 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia keyboard USB + PS/2 QWERTY Black Trust Multimedia keyboard USB + PS/2 QWERTY Black
(show image)
16101 Multimedia Keyboard 0.00
(excl. VAT)
0 (incl. VAT)
Trust Multimedia SI keyboard USB + PS/2 QWERTY Black Trust Multimedia SI keyboard USB + PS/2 QWERTY Black
(show image)
16103 Multimedia Keyboard SI 0.00
(excl. VAT)
0 (incl. VAT)