location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UR030-006-RA Universal Reversible USB 2.0 Cable (Reversible Right/Left-Angle A to 5Pin Mini-B M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UR030-006-RA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332179548 show
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135607
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:07:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Right / Left Angle Universal / Reversible A connector eliminates guess-work as to connector orientation
  • - Meets or Exceeds USB 2.0 Specifications
  • - Connects to Cameras, PDA's, etc with Mini-B 5-Pin connectors
Warranty: Lifetime limited
Long product name Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black :
The long product name of Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Reversible USB 2.0 Cable (Reversible Right/Left-Angle A to 5Pin Mini-B M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black:
The official description of Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal / Reversible Right / Left Angle "A" connector plugs in any direction
Meets or Exceeds USB 2.0 Specifications
Connects to Cameras, Cell Phones, PDA's, etc with 5-Pin Mini-B USB connectors
Supports faster data transfer rate (1.5 to 480 Mbps) for low speed and high speed devices including multimedia applications
Premium double-shielded cables with tinned copper braid and aluminum Mylar foil
Gold plated connectors and gold plated copper contacts for superior conductivity.
Molded connectors and integral strain relief for extra durability and long life.

Short summary description Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black:
This short summary of the Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite UR030-006-RA, 1,83 m, USB A, Mini-USB B, USB 2.0, Male/Male, Black

Long summary description Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black:
This is an auto-generated long summary of Tripp Lite UR030-006-RA USB cable USB 2.0 1,83 m USB A Mini-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite UR030-006-RA. Cable length: 1,83 m. Connector 1: USB A, Connector 2: Mini-USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Black

Features
USB version *
USB 2.0
Connector 1 *
USB A
Connector 2 *
Mini-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Angled
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable shielding
Aluminum mylar foil
Maximum data transfer rate
480 Mbit/s
Maximum data transfer rate
0,48 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
1,83 m
Packaging data
Package width
228,6 mm
Package depth
12,7 mm
Package height
177,8 mm
Package weight
60 g
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332179545
Master (outer) case width
457,2 mm
Master (outer) case length
25,4 mm
Master (outer) case height
406,4 mm
Master (outer) case weight
590 g
Country of origin
China
Other features
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey Tripp Lite U420P-2X6-100W USB cable USB 2.0 1,8 m USB C 2 x USB C Black, Grey
(show image)
U420P-2X6-100W U420P-2X6-100W USB-C Charging Cable/Splitter (M/2xM) - 100W PD Charging, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue Tripp Lite U040AB-006CS5LB USB cable USB 2.0 1,8 m USB C Blue
(show image)
U040AB-006CS5LB U040AB-006CS5LB Safe-IT USB-C Cable (M/M), Antibacterial, Ultra Flexible, 240W PD Charging, Light Blue, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue Tripp Lite U040AB-006-CSLB USB cable USB 2.0 1,83 m USB A USB C Blue
(show image)
U040AB-006-CSLB U040AB-006-CSLB Safe-IT USB-C Antibacterial Cable, USB 2.0, Ultra Flexible (M/M), Light Blue, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black Tripp Lite U421-20N-G2-RA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,5 m USB C Black
(show image)
U421-20N-G2-RA U421-20N-G2-RA USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,49 m USB C Black Tripp Lite U421-20N-G2 USB cable USB 3.2 Gen 2 (3.1 Gen 2) 0,49 m USB C Black
(show image)
U421-20N-G2 U421-20N-G2 USB-C Extension Cable (M/F) - USB 3.2 Gen 2 (10Gbps), Thunderbolt 3 Compatible, Black, 20 in. (0.5 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB C Black Tripp Lite U421-006 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1,83 m USB C Black
(show image)
U421-006 U421-006 USB-C Extension Cable (M/F) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Black, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB C Black Tripp Lite U420-001-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0,3 m USB C Black
(show image)
U420-001-RA U420-001-RA USB-C Cable (M/M) - USB 3.2 Gen 1, (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 ft. (0.3 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black Tripp Lite U420-02M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 2 m USB C Black
(show image)
U420-02M-RA U420-02M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 2 m (6.6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-01M-G25ARA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C Black Tripp Lite U420-01M-G25ARA USB cable USB 3.2 Gen 2 (3.1 Gen 2) 1 m USB C Black
(show image)
U420-01M-G25ARA U420-01M-G25ARA USB-C Cable (M/M) - USB 3.2 Gen 2 (10 Gbps), 5A (100W) Rating, Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB C Black Tripp Lite U420-01M-RA USB cable USB 3.2 Gen 1 (3.1 Gen 1) 1 m USB C Black
(show image)
U420-01M-RA U420-01M-RA USB-C Cable (M/M) - USB 3.2 Gen 1 (5 Gbps), Thunderbolt 3 Compatible, Right-Angle Plug, 1 m (3.3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)
United States 1 distributor(s)