location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-DGU-C USB graphics adapter White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-DGU-C USB-C Multiport Adapter, DVI, USB 3.x (5Gbps) Hub Port, Gbe and PD Charging, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-DGU-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332193919 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:07:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-DGU-C USB graphics adapter White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports DVI video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Supports true 10/100/1000 Mbps Ethernet network speeds
  • - PD Charging port supports power input up to 20V 3A
  • - BC 1.2-compliant USB-A port provides up to 1.5A of fast-charging power
  • - Plug-and-play operation with no software or drivers required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-DGU-C USB graphics adapter White :
The long product name of Tripp Lite U444-06N-DGU-C USB graphics adapter White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Multiport Adapter, DVI, USB 3.x (5Gbps) Hub Port, Gbe and PD Charging, White
More>>>
Tripp Lite U444-06N-DGU-C USB graphics adapter White:
The official description of Tripp Lite U444-06N-DGU-C USB graphics adapter White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini Docking Station Turns Your Device’s USB-C Port into a Multiport Workstation
Ideal for transmitting video to a large display, adding a USB peripheral, powering and charging a PD Charging-compliant mobile device, and connecting to a Gigabit Ethernet network simultaneously
Plug-and-play operation with no software, drivers or external power required
About the size of a credit card for easy carrying in a pocket, purse or laptop bag

Transmit Crystal-Clear 1080p Video to DVI Display
Compatible with USB-C or Thunderbolt 3 source devices that support USB DisplayPort Alternate Mode
Supports DVI single-link video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
Supports DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel)
Extends video from your primary display to another
Duplicates the same video on 2 displays
Converts a secondary display to your primary display

Connect a USB Peripheral
USB-A port accepts flash drives, mice, keyboards, printers and other USB peripherals
Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
Backward compatible with USB 2.0 and USB 1.1
BC 1.2-compliant port provides up to 1.5A of fast-charging power to mobile devices

Note: Host must support USB OTG (On-the-Go)

Charge a Connected Device
USB-C PD port connects to wall charger to power and charge the connected PD Charging-compliant USB-C/Thunderbolt 3 device
Supports power input up to 20V 3A (60W)

Note: USB-C PD port does not support Quick Charge (QC).

Access a Wired Gigabit Ethernet Network
RJ45 port supports true 10/100/1000 Mbps network speeds
Recommended for a faster wired network connection or getting online when no Wi-Fi is available

Built-In Cable with Reversible USB-C Connector
Fumble-free reversible USB-C plug connects in either direction for quick connection every time

Short summary description Tripp Lite U444-06N-DGU-C USB graphics adapter White:
This short summary of the Tripp Lite U444-06N-DGU-C USB graphics adapter White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-DGU-C, 1920 x 1080 (HD 1080), 1080p, White, 40 g, 99,1 mm, 144,8 mm

Long summary description Tripp Lite U444-06N-DGU-C USB graphics adapter White:
This is an auto-generated long summary of Tripp Lite U444-06N-DGU-C USB graphics adapter White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-DGU-C. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Product colour: White. Weight: 40 g. Package width: 99,1 mm, Package depth: 144,8 mm, Package height: 23,1 mm. Quantity per pack: 1 pc(s)

Performance
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Design
Product colour
White
Weight & dimensions
Weight
40 g
Packaging data
Package width
99,1 mm
Package depth
144,8 mm
Package height
23,1 mm
Package weight
90 g
Packaging content
Quantity per pack
1 pc(s)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332193916
Master (outer) case width
249,9 mm
Master (outer) case length
160 mm
Master (outer) case height
119,9 mm
Master (outer) case weight
780 g
Country of origin
China
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-3H-MST USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-2DP-MST4K6 USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-2H-MST4K6 USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black Tripp Lite U444-3DP-MST USB graphics adapter 7680 x 4320 pixels Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite MTB3-002-HD USB graphics adapter 3840 x 2160 pixels Grey
(show image)
MTB3-002-HD MTB3-002-HD Dual-Monitor Thunderbolt 3 to HDMI Adapter (M/2xF) - 4K 60 Hz, 4:4:4, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White Tripp Lite U444-06N-DP8WC USB graphics adapter 7860 x 4320 pixels White
(show image)
U444-06N-DP8WC U444-06N-DP8WC USB-C to DisplayPort Active Adapter Cable with Equalizer (M/F), UHD 8K, HDR, 60W PD Charging, White, 6 in. (15.2 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey Tripp Lite U444-06N-H3U-C USB graphics adapter 3840 x 2160 pixels Grey
(show image)
U444-06N-H3U-C U444-06N-H3U-C USB-C Multiport Adapter, 4K HDMI, USB 3.x (5Gbps) Hub Ports, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White Tripp Lite U444-06N-HVDPW USB graphics adapter 3840 x 2160 pixels White
(show image)
U444-06N-HVDPW U444-06N-HVDPW USB-C Triple Display Adapter, 4K 60Hz HDMI, Displayport and VGA with MST 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black Tripp Lite U444-T6N-VUBC USB graphics adapter 1920 x 1200 pixels Black
(show image)
U444-T6N-VUBC U444-T6N-VUBC USB-C Multiport Adapter, VGA, USB 3.x (5Gbps) Hub Port, Self-Storing Cable and 100W PD 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black Tripp Lite U444-T6N-H4GUBC USB graphics adapter 3840 x 2160 pixels Black
(show image)
U444-T6N-H4GUBC U444-T6N-H4GUBC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, Self-Storing Cable, 100W PD Charging, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
France 1 distributor(s)
México 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
United States 1 distributor(s)