Tripp Lite logo

Tripp Lite U444-016-D USB graphics adapter Black

Data-sheet quality:
created/standardized by Icecat
Product views:
79219
Info modified on:
10 Aug 2024, 09:43:57
Bullet Points Tripp Lite U444-016-D USB graphics adapter Black:
  • - Supports USB DisplayPort Alternate Mode for transmitting video
  • - Supports HD video resolutions up to 1920 x 1080 (1080p) @ 60 Hz
  • - Supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps
  • - Reversible USB-C plug connects in either direction
  • - Plug-and-play operation with no software or drivers required
  • - Note: This cable is uni-directional. Will only work from a USB-C port to DVI port
Warranty:
3-year limited
Long product name Tripp Lite U444-016-D USB graphics adapter Black:

USB-C to DVI Active Adapter Cable (M/M), Black, 16 ft. (4.9 m)

Tripp Lite U444-016-D USB graphics adapter Black:

The U444-016-D USB 3.1 Gen 1 USB-C to DVI Adapter Cable (M/M) helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to a DVI-enabled monitor or projector. It's an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 1080p.

With a source device that also supports USB DisplayPort Alternate Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

The plug-and-play U444-016-D requires no software, drivers or external power. Connect the reversible USB-C plug to your source device's USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time. Then, connect the DVI-D dual-link plug to your display.

This 16-ft. (4.88 m) cable supports high-definition video resolutions up to 1920 x 1080 (1080p) at 60 Hz, 36-bit Deep Color (12 bits per channel) and DVI digital transfer rates up to 6.75 Gbps (2.25 Gbps per channel). It also supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps. Foil and braid shielding protects against EMI/RFI line noise that can distort or destroy data.

Short summary description Tripp Lite U444-016-D USB graphics adapter Black:

Tripp Lite U444-016-D, 1080p, Black, 142,2 mm, 81,3 mm, 50,8 mm, 410 g

Long summary description Tripp Lite U444-016-D USB graphics adapter Black:

Tripp Lite U444-016-D. Supported video modes: 1080p. Product colour: Black. Package width: 142,2 mm, Package depth: 81,3 mm, Package height: 50,8 mm. Quantity per pack: 1 pc(s). Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 426,7 mm, Master (outer) case length: 88,9 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.