location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hospital-Grade USB Wall Charger, UL 60601-1 Certified for Patient-Care Areas, Locking Tab, 1 Port, 2.5A 13W 110/220V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-001-W2-HG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200716 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:28:56
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: Universal
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - 100 - 250 V 50 - 60 Hz 13 W Maximum output voltage: 5,2 V
Warranty: 1-year limited warranty
Long product name Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor :
The long product name of Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hospital-Grade USB Wall Charger, UL 60601-1 Certified for Patient-Care Areas, Locking Tab, 1 Port, 2.5A 13W 110/220V
More>>>
Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor:
The official description of Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Hospital-grade USB wall charger with single USB-A port, recommended for permanent or temporary installation in patient-care vicinities for safe, convenient charging of smartphones, tablets and other USB devices.

- Meets hospital-grade standards for use in patient-care vicinities
- Compliant to AAMI ES60601-1:2005+A1 and CSA C22.2 No. 60601-1:2014 3rd Edition
- Mounting tab for secure permanent installation to wall outlet
- Protects against overheating, overcurrent and overcharging
- Works with any NEMA 1-15R, 5-15R or 5-15/20R AC outlet

Ideal for patient, guest or staff use, the U280-001-W2-HG 1-Port 2.5A 13W 110/220V Hospital-Grade USB Wall Charger lets you safely and quickly charge a USB-powered mobile device within a patient-care vicinity. Compliant to AAMI ES60601-1:2005+A1 and CSA C22.2 No. 60601-1:2014 3rd Edition, it is recommended for use with smartphones, tablets, MP3 players and other USB devices. A mounting tab lets you permanently attach the charger to an outlet wall plate.

To charge your USB device, simply connect the U280-001-W2-HG to a NEMA 1-15R, 5-15R or 5-15/20R AC outlet, and connect your device to the available USB-A port. The charger protects against overheating, overcurrent and overcharging—in fact, it stops charging as soon as your devices’ batteries are at full capacity. The compact design allows for easy carrying in a backpack, purse, suitcase or laptop bag—ideal for visiting hours—or for connecting to an outlet located in a tight space, such as behind furniture.

Charges a USB-Powered Mobile Device
- Recommended for smartphones, tablets, digital cameras, MP3 players and other USB devices used in healthcare applications
- Protects against overheating, overcurrent and overcharging
- Mounting tab allows for safe permanent installation on outlet wall plate

Hospital-Grade Compliant
- Certified for use in patient-care vicinities
- Compliant to AAMI ES60601-1:2005+A1 and CSA C22.2 No. 60601-1:2014 3rd Edition

Convenient Charging Almost Anywhere
- Compact design ideal for tight spaces and easy transportation
- Works with any NEMA 1-15R, 5-15R or 5-15/20R AC outlet

Short summary description Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor:
This short summary of the Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-001-W2-HG, Indoor, AC, 5,2 V, White

Long summary description Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor:
This is an auto-generated long summary of Tripp Lite U280-001-W2-HG mobile device charger Universal White AC Indoor based on the first three specs of the first five spec groups.

Tripp Lite U280-001-W2-HG. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 250 V, Maximum output voltage: 5,2 V. USB 2.0 ports quantity: 1. Product colour: White

Performance
Charger compatibility *
Universal
Power source type *
AC
USB 2.0 ports quantity
1
Charger type *
Indoor
Certification
UL, ETL, CSA, WEEE, 2MOPP
Country of origin
China
Design
Product colour *
White
Plug and Play
Yes
Power
Input voltage
100 - 250 V
Input frequency
50 - 60 Hz
Input current
0.3 A
Maximum power
13 W
Maximum output voltage
5,2 V
Weight & dimensions
Width
71,1 mm
Depth
31,5 mm
Height
29,5 mm
Weight
68,04 g
Packaging data
Package width
127 mm
Packaging data
Package depth
12,7 mm
Package height
190,5 mm
Package weight
70 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Logistics data
Master (outer) case width
370,1 mm
Master (outer) case length
205 mm
Master (outer) case height
519,9 mm
Master (outer) case weight
15,2 kg
Quantity per master (outer) case
90 pc(s)
Master (outer) case GTIN (EAN/UPC)
20037332200710
Other features
Material
Plastic, Polycarbonate
Brand Image Product code Product Stock Price from
Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto Tripp Lite U280-C01-25-1B mobile device charger Universal Black Cigar lighter Auto
(show image)
U280-C01-25-1B U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-65C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-65C1-G U280-W01-65C1-G 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-18C1-K mobile device charger Smartphone, Tablet White AC Indoor Tripp Lite U280-W01-18C1-K mobile device charger Smartphone, Tablet White AC Indoor
(show image)
U280-W01-18C1-K Compact USB-C Wall Charger - 18W PD Charging, GaN Technology, USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto Tripp Lite U280-C02-30W-K mobile device charger Smartphone, Tablet White Cigar lighter Auto
(show image)
U280-C02-30W-K U280-C02-30W-K Dual-Port USB Car Charger - 30W PD Charging, USB-C (18W) & USB-A (12W), USB-C to Lightning Cable, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-20C1-G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-20C1-G mobile device charger Universal White AC Indoor
(show image)
U280-W01-20C1-G Compact 1-Port USB-C Wall Charger - GaN Technology, 20W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-W01-100C1G mobile device charger Universal White AC Indoor Tripp Lite U280-W01-100C1G mobile device charger Universal White AC Indoor
(show image)
U280-W01-100C1G Compact 1-Port USB-C Wall Charger - GaN Technology, 100W PD3.0 Charging, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-63W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-63W-1B U280-C02-63W-1B Dual-Port USB Car Charger, 63W Max - USB-C PD 3.0 Up to 60W, USB-A QC 3.0 Up to 18W 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-2B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-2B U280-C02-45W-2B Dual-Port USB-C Car Charger with 45W PD Charging - USB-C (27W), USB-C (18W), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-24W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-24W-1B U280-C02-24W-1B Dual-Port USB Car Charger with 24W Charging - USB-C (24W) PD 3.0, USB-A (24W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto Tripp Lite U280-C02-45W-1B mobile device charger Universal Black Cigar lighter Fast charging Auto
(show image)
U280-C02-45W-1B U280-C02-45W-1B Dual-Port USB Car Charger with 45W Charging - USB-C (27W) QC4+, USB-A (18W) QC 3.0, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)