icecat logo
Icecat: syndicator of product information via global open catalog with more than 19306371 data-sheets & 35851 brands – register (free)
Tripp Lite logo

Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96598
Info modified on:
08 Jul 2024, 14:21:10
Bullet Points Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige:
  • - Supports data transfer rates up to 480 Mbps
  • - Premium foil and braid shielding
  • - Gold-plated connectors and contacts
  • - Twisted 28/24 AWG data/power lines
  • - Backward compatible with earlier USB generations
Warranty:
Lifetime limited
Long product name Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige:

USB 2.0 A to B Cable (M/M), Beige, 10 ft. (3.05 m)

Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige:

The U022-010-BE USB 2.0 Hi-Speed A/B Cable (M/M) connects your computer, laptop or other compatible USB-A device to a USB-B peripheral, such as printers and scanners. This 10-ft. (3.05 m) cable supports data transfer rates up to 480 Mbps for both low- and high-speed devices, including multimedia applications.

Premium foil and braid shielding delivers reliable, error-free signal quality and protection from EMI/RFI interference. Molded gold-plated connectors with gold-plated contacts ensure excellent conductivity. Integral strain relief ensures the cable and connectors last a long time. A rugged PVC jacket protects twisted 28 AWG data lines and 24 AWG power lines.

Short summary description Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige:

Tripp Lite U022-010-BE, 3,1 m, USB A, USB B, USB 2.0, Male/Male, Beige

Long summary description Tripp Lite U022-010-BE USB cable USB 2.0 3,1 m USB A USB B Beige:

Tripp Lite U022-010-BE. Cable length: 3,1 m. Connector 1: USB A, Connector 2: USB B, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0,48 Gbit/s, Connector contacts plating: Gold, Product colour: Beige

Specs
Recommended products
Similar products
Distributors
Loading...
Specs +
Recommended products +
Similar products +
Distributors +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.