location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 8-Outlet Surge Protector, 25-ft. Cord, 1440 Joules
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP825
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332138248 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1440 J 8 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Clamping voltage: 150 V Cable length: 7,62 m
  • - 40 dB
  • - Grey Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m :
The long product name of Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 8-Outlet Surge Protector, 25-ft. Cord, 1440 Joules
More>>>
Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m:
The official description of Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's TLP825 offers complete AC surge suppression for comprehensive system protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Heavy grade AC surge suppression shields connected equipment from damage and performance problems due to the heaviest transient surges. TLP825 offers 8 total outlets, 25 foot cord with space-saving angled plug and diagnostic LEDs to warn of wiring problems and suppressor damage. Network grade AC suppression rated at 1440 joules shields equipment from surges and line noise. Integrated child-safety outlet covers safely seal off unused outlets. Attractive white housing with keyhole mounting slots and 3 designated transformer plug outlets offers convenient protection of desktop computer equipment and accessories. $75,000 connected equipment insurance (U.S., Canada, and Puerto Rico only).
- 1440 joules AC surge suppression shields equipment from the strongest surges and line noise
- 8 AC outlets with 3 transformer plug outlet that doesn't block remaining outlets
- 25 foot AC line cable conveniently reaches distant outlets
- Built-in power switch with integrated 15 amp circuit breaker offers power control and overload protection over all outlets
- Fail-safe thermal fusing protects against fire and other damage in the event of an extreme, extended overvoltage or surge condition
- Diagnostic LEDs confirm outlet grounding and surge suppression status
- Integrated child safety outlet covers - safely seal off unused outlet
- Attractive white housing with keyhole mounting slots allow versatile placement options
- UL1449 3rd Edition Rated, UL1363 (Power Tap), cUL (Canada)
- Exceeds IEEE 587 category A & B surge suppression specifications
- $75,000 Ultimate Lifetime connected equipment insurance ((U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m:
This short summary of the Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP825, 1440 J, 8 AC outlet(s), NEMA 5–15R, 120 V, 50 - 60 Hz, 15 A

Long summary description Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m:
This is an auto-generated long summary of Tripp Lite TLP825 surge protector Grey 8 AC outlet(s) 120 V 7,62 m based on the first three specs of the first five spec groups.

Tripp Lite TLP825. Surge energy rating: 1440 J, AC outlets quantity: 8 AC outlet(s), AC outlet types: NEMA 5–15R. Product colour: Grey, Material: Plastic, EMI/RFI noise filtering: 40 dB. Cable length: 7,62 m, Weight: 1,57 kg, Width: 242,6 mm. Package width: 104,1 mm, Package depth: 132,1 mm, Package height: 315 mm. Master (outer) case width: 332,7 mm, Master (outer) case length: 332,7 mm, Master (outer) case height: 276,9 mm

Power
Surge energy rating *
1440 J
AC outlets quantity *
8 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
50 - 60 Hz
Nominal current output
15 A
Peak power
1800 W
Clamping voltage
150 V
Features
Product colour *
Grey
Material
Plastic
EMI/RFI noise filtering
40 dB
On/off switch
Yes
Country of origin
China
Technical details
Weight (imperial)
0,816 kg (1.8 lbs)
Compliance certificates
RoHS
Weight & dimensions
Weight
1,57 kg
Weight & dimensions
Cable length *
7,62 m
Width
242,6 mm
Depth
38,4 mm
Height
123,4 mm
Indication
LED indicators
Yes
Packaging data
Package width
104,1 mm
Package depth
132,1 mm
Package height
315 mm
Package weight
1,68 kg
Logistics data
Master (outer) case width
332,7 mm
Master (outer) case length
332,7 mm
Master (outer) case height
276,9 mm
Master (outer) case weight
10,3 kg
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332138245
Brand Image Product code Product Stock Price from
Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V Tripp Lite SK34USBB surge protector Black, Transparent 3 AC outlet(s) 120 V
(show image)
SK34USBB SK34USBB 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP31SAT surge protector Black 3 AC outlet(s) 120 V Tripp Lite TLP31SAT surge protector Black 3 AC outlet(s) 120 V
(show image)
TLP31SAT Protect It! Surge Protector with 3 Outlets (2-fixed, 1-rotating), Direct Plug-In, 1080 Joules, Coax/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 1,829 m Tripp Lite TLP606RNET surge protector Black 6 AC outlet(s) 120 V 1,829 m
(show image)
TLP606RNET Protect It! Surge Protector with 6 Outlets (2-fixed, 4-rotatable), 6-ft. Cord, 1440 Joules, Tel/Modem/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP1208SAT surge protector Black 12 AC outlet(s) 120 V 2,4 m Tripp Lite TLP1208SAT surge protector Black 12 AC outlet(s) 120 V 2,4 m
(show image)
TLP1208SAT Protect It! 12-Outlet Surge Protector, 8-ft. Cord, 2880 Joules, Tel/Modem/Coaxial/Ethernet Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 2 m Tripp Lite TLP82NSATF surge protector Black 8 AC outlet(s) 230 V 2 m
(show image)
TLP82NSATF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82MASF surge protector Black 8 AC outlet(s) 230 V 2 m Tripp Lite TLP82MASF surge protector Black 8 AC outlet(s) 230 V 2 m
(show image)
TLP82MASF Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 1140 Joules, Tel/Coax Protection 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP82F surge protector Black 8 AC outlet(s) 230 V 2 m Tripp Lite TLP82F surge protector Black 8 AC outlet(s) 230 V 2 m
(show image)
TLP82F Protect It! 230V Surge Protector with 8 French/Belgian Outlets, French Plug, 2280 Joules 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m Tripp Lite TLP61F surge protector Grey 6 AC outlet(s) 230 V 2 m
(show image)
TLP61F Protect It! 230V Surge Protector with 6 French/Belgian Outlets, 2M Cord, 1140 Joules, French plug 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP51F surge protector Grey 5 AC outlet(s) 220-250 V 0,91 m Tripp Lite TLP51F surge protector Grey 5 AC outlet(s) 220-250 V 0,91 m
(show image)
TLP51F Protect It! 230V Surge Protector with 5 French/Belgian Outlets, 1M Cord, 280 Joules, French plug, Diagnostic LED 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP2USBD surge protector Black 2 AC outlet(s) 230 V 0,33 m Tripp Lite TLP2USBD surge protector Black 2 AC outlet(s) 230 V 0,33 m
(show image)
TLP2USBD Protect It! 230V Surge Protector with 2 Type F Outlets, 0.33M Cord, 380 Joules, German plug 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 3 distributor(s)