location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 7-Outlet Surge Protector 4-ft. Cord, 1080 Joules, 1 Diagnostic LED, Black Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP74RB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332155665 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83073
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 7 AC outlet(s) NEMA 5–15R 120 V
  • - Clamping voltage: 150 V Cable length: 1,22 m
  • - Black Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m :
The long product name of Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 7-Outlet Surge Protector 4-ft. Cord, 1080 Joules, 1 Diagnostic LED, Black Housing
More>>>
Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m:
The official description of Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's TLP74RB offers economical AC surge suppression for protection of workstations, desktop PCs, telecom systems and other sensitive electronics. Built-in AC surge suppression shields connected equipment from damage and performance problems due to transient surges. TLP74RB offers 7 total outlets (6 at right angle and 1 designated transformer plug outlet), 4 foot cord and diagnostic LED to warn of suppressor damage. AC suppression rated at 1080 joules shields equipment from surges and line noise. Attractive black housing with keyhole mounting tabs offering convenient protection of desktop computer equipment and accessories. $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only).
PLUG/OUTLETS: Input: NEMA5-15P/Output: 7 NEMA5-15R/4-ft. AC line cord
ELECTRICAL: 120V AC, 60Hz, 15A (Requires NEMA5-15R wall receptacle)
FORMAT: Corded multi-outlet strip
SUPPRESSION: AC: 150V RMS Clamping/1080 joules/400V UL1449 Let-through
- 1080 joules AC surge suppression shields equipment from the strongest surges and line noise
- 7 total AC outlets (6 right angle and 1 transformer plug outlet)
- 4 foot AC line cable
- Attractive black housing
- Lighted on/off switch with integrated circuit breaker for overload protection of all outlets
- Diagnostic LED confirms surge suppression status
- Integrated keyhole slots provide convenient wall/desk mounting
- UL1449 3rd Edition Rated (400V all modes), UL1363 (Power Tap), cUL (Canada)
- Exceeds IEEE 587 category A & B surge suppression specifications
- $25,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only)

Short summary description Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m:
This short summary of the Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP74RB, 1080 J, 7 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 15 A

Long summary description Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m:
This is an auto-generated long summary of Tripp Lite TLP74RB surge protector Black 7 AC outlet(s) 120 V 1,22 m based on the first three specs of the first five spec groups.

Tripp Lite TLP74RB. Surge energy rating: 1080 J, AC outlets quantity: 7 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Response time: 0,000001 ms. Cable length: 1,22 m, Weight: 470 g, Width: 51,8 mm. Certification: UL1449, UL1363, cUL, IEEE 587 A&B

Power
Surge energy rating *
1080 J
AC outlets quantity *
7 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Nominal current output
15 A
Clamping voltage
150 V
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Material
Plastic
Response time
0,000001 ms
Wall mountable
Yes
On/off switch
Yes
Country of origin
Vietnam
Technical details
Weight (imperial)
0,472 kg (1.04 lbs)
Output power description
1800 W
Cable colour
Black
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
470 g
Cable length *
1,22 m
Width
51,8 mm
Depth
315 mm
Height
33,8 mm
Certificates
Certification
UL1449, UL1363, cUL, IEEE 587 A&B
Indication
LED indicators
Yes
Packaging data
Package width
44,4 mm
Package depth
114,3 mm
Package height
355,6 mm
Package weight
540 g
Logistics data
Master (outer) case width
246,4 mm
Master (outer) case length
472,4 mm
Master (outer) case height
368,3 mm
Master (outer) case weight
10,9 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332155662
Brand Image Product code Product Stock Price from
Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD Tripp Lite SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD
(show image)
TLP1006USB SURGE PROTECTOR 10-OUTLET 2 USB 6FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG Tripp Lite SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG
(show image)
SK62USBC SURGE PROTECTOR 6-OUT 2 USB DIRECT PLUG 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD Tripp Lite SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD
(show image)
TLP1010USB SURGE PROTECTOR 10OUTLET 2 USB 10FT CORD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m Tripp Lite TLP610COILAM surge protector Black 6 AC outlet(s) 110 - 125 V 3,05 m
(show image)
TLP610COILAM Safe-IT 6-Outlet Surge Protector - 10 ft. Spiral Cord, 5-15P Plug, 300 Joules, Antimicrobial Protection, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m Tripp Lite TLP26PD30WCAM surge protector White 2 AC outlet(s) 120 V 1,83 m
(show image)
TLP26PD30WCAM TLP26PD30WCAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B110-SP-10G surge protector Black Tripp Lite B110-SP-10G surge protector Black
(show image)
B110-SP-10G B110-SP-10G In-Line Network Surge Protector - 10 Gbps, Cat6a/8, Metal Case, IEC Compliant, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m Tripp Lite TLP368CUBEUAM surge protector Black 3 AC outlet(s) 120 V 2,44 m
(show image)
TLP368CUBEUAM TLP368CUBEUAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m Tripp Lite TLP410UCUFOAM surge protector White 4 AC outlet(s) 120 V 3,05 m
(show image)
TLP410UCUFOAM TLP410UCUFOAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V Tripp Lite TLP648UCBAM surge protector Black, Grey 6 AC outlet(s) 120 V
(show image)
TLP648UCBAM TLP648UCBAM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m Tripp Lite TLP68UBAM surge protector Black 6 AC outlet(s) 120 V 2,44 m
(show image)
TLP68UBAM TLP68UBAM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)