location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 10-Outlet Surge Protector, 6 ft. Cord, 2880 Joules, Black Housing
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP1006B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332200013 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:46:29
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 J 10 AC outlet(s) NEMA 5–15R 120 V
  • - 1800 W
  • - Cable length: 1,8 m
  • - Black Plastic
Warranty: Lifetime limited warranty
Long product name Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m :
The long product name of Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 10-Outlet Surge Protector, 6 ft. Cord, 2880 Joules, Black Housing
More>>>
Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m:
The official description of Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for your home or office workstation, the TLP1006B Protect It!® 10-Outlet Surge Protector features a surge protection rating of 2880 joules to defend your sensitive electronic components against strong surges and spikes. In fact, Tripp Lite will repair or replace any connected equipment damaged by surges, including direct lightning strikes, up to $100,000 for life (valid in the U.S., Canada and Puerto Rico only).

The TLP1006B includes full normal mode (H-N) and common mode (N-G/H-G) line surge suppression, as well as technology that filters out EMI/RFI line noise, preventing interference from disrupting your electronics and inflicting damage or data loss.

Your computer and peripherals plug into 10 NEMA 5-15R outlets that are spaced apart to accept bulky transformers without blocking adjacent outlets. Safety covers keep dust and debris away from unused outlets. Integrated 15A circuit breaker protects all outlets and shuts down connected equipment in case of overload. On/off switch provides one-touch control over connected equipment. Diagnostic LED bars indicate power and protection status.

The six-foot AC power cord with right-angle NEMA 5-15P plug allows furniture and equipment to be placed flush against the wall. Keyhole slots incorporated into the bottom panel provide convenient wall or desk mounting options for the black plastic housing.

Short summary description Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m:
This short summary of the Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP1006B, 2880 J, 10 AC outlet(s), NEMA 5–15R, 120 V, 60 Hz, 1800 W

Long summary description Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m:
This is an auto-generated long summary of Tripp Lite TLP1006B surge protector Black 10 AC outlet(s) 120 V 1,8 m based on the first three specs of the first five spec groups.

Tripp Lite TLP1006B. Surge energy rating: 2880 J, AC outlets quantity: 10 AC outlet(s), AC outlet types: NEMA 5–15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Response time: 0,00006 ms. Cable length: 1,8 m, Weight: 780 g, Width: 144,8 mm. Package width: 221 mm, Package depth: 345,4 mm, Package height: 40,6 mm

Power
Surge energy rating *
2880 J
AC outlets quantity *
10 AC outlet(s)
AC outlet types *
NEMA 5–15R
Nominal input voltage *
120 V
AC input frequency
60 Hz
Peak power
1800 W
Ports & interfaces
Power plug
NEMA 5–15P
Features
Product colour *
Black
Material
Plastic
Response time
0,00006 ms
Country of origin
China
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
780 g
Weight & dimensions
Cable length *
1,8 m
Width
144,8 mm
Depth
281,9 mm
Height
32,8 mm
Packaging data
Package width
221 mm
Package depth
345,4 mm
Package height
40,6 mm
Package weight
960 g
Logistics data
Master (outer) case width
228,6 mm
Master (outer) case length
457,2 mm
Master (outer) case height
340,4 mm
Master (outer) case weight
9,8 kg
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332200010
Country Distributor
United States 1 distributor(s)