location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 6-Outlet Surge Protector with 3 Rotatable Outlets – Direct Plug-In, 1080 Joules, 2 USB Ports
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWIVEL6USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210944 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:55:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1080 J 6 AC outlet(s) NEMA 5-15R 110 - 125 V
  • - 1800 W USB charging
  • - EMI/RFI noise filtering
  • - Black Plastic
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V :
The long product name of Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 6-Outlet Surge Protector with 3 Rotatable Outlets – Direct Plug-In, 1080 Joules, 2 USB Ports
More>>>
Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V:
The official description of Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Swivel Surge Protector with USB Safeguards Your Sensitive Electronics
Ideal for your home or office workstation, this Protect It!® 6-outlet swivel surge protector features a surge protection rating of 1080 joules to defend your sensitive electronic components against even strong power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the SWIVEL6USB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

6 Outlets Accept a Wide Range of Electronic Devices
The direct plug-in design converts two standard wall outlets into six. Plug your PC, printer, scanner, router, modem, television, stereo receiver and other home/office electronics into six NEMA 5-15R AC outlets to protect them against dangerous surges, spikes and line noise.

2 USB Ports Share 3.1 Amps of Charging Power
Dual USB-A ports are available for charging your smartphone, tablets and other USB mobile devices, which are also protected from the damaging effects of surges, spikes and line interference.

Rotating Outlets Help Accommodate Bulky Transformers
Three of the six outlets rotate 90 degrees to allow great flexibility in placing connected devices or accepting bulky transformers without blocking adjacent outlets.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This swivel surge protector with USB filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better with longer lifespans.

Includes the Latest Safety Features
An integrated 15A circuit breaker protects all outlets and automatically cuts power to outlets if protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. Diagnostic LEDs confirm your wall outlet is properly grounded and your connected equipment is protected. The 6-outlet swivel surge protector conforms to current UL 1449 3rd Edition and cUL (Canada) safety standards. Its high-impact black plastic housing is designed to endure in demanding environments.

Lifetime Warranty, $20K Ultimate Lifetime Insurance and Environmentally Responsible Design
The SWIVEL6USB comes with a lifetime warranty and $20,000 of Ultimate Lifetime Insurance for any connected components damaged by a power surge (U.S., Canada and Puerto Rico only). It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V:
This short summary of the Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SWIVEL6USB, 1080 J, 6 AC outlet(s), NEMA 5-15R, 110 - 125 V, 60 Hz, 1800 W

Long summary description Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V:
This is an auto-generated long summary of Tripp Lite SWIVEL6USB surge protector Black 6 AC outlet(s) 110 - 125 V based on the first three specs of the first five spec groups.

Tripp Lite SWIVEL6USB. Surge energy rating: 1080 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product colour: Black, Material: Plastic, Country of origin: China. Weight: 290 g, Width: 110 mm, Depth: 45,7 mm. Package width: 113 mm, Package depth: 71,9 mm, Package height: 152,9 mm

Power
Surge energy rating *
1080 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
110 - 125 V
AC input frequency
60 Hz
Peak power
1800 W
USB charging
Yes
Port 1 output current
3,1 A
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product colour *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Country of origin
China
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
290 g
Width
110 mm
Depth
45,7 mm
Height
147,1 mm
Indication
LED indicators
Yes
Packaging data
Package width
113 mm
Package depth
71,9 mm
Package height
152,9 mm
Package weight
340 g
Logistics data
Master (outer) case width
345,4 mm
Master (outer) case length
238,8 mm
Master (outer) case height
365,8 mm
Master (outer) case weight
6,99 kg
Quantity per master (outer) case
18 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210941
Country Distributor
México 1 distributor(s)
United States 2 distributor(s)