location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRW6UDPVRT SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRW6UDPVRT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236470 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:16:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6U rack constructed from powder-coated steel that stands up to tough environments
  • - Doors and side panels lock securely to help prevent damage, tampering or theft
  • - Extra 3 in. width and integrated cable managers cut down on rear cord clutter
  • - Ships fully assembled for immediate wall-mounting with user-supplied hardware
  • - Provides physical equipment and media security required for PCI DSS compliance
Warranty: 5-year limited
Long product name Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black :
The long product name of Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 6U Low-Profile Switch-Depth-Plus Wall-Mount Mini Rack Enclosure, Wide
More>>>
Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black:
The official description of Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6U Wall-Mount Enclosure Houses EIA-Standard 19 in. Rack Equipment up to 20.5 in. Deep
This SmartRack® rack cabinet is designed to house 6U of equipment, such as network switches and patch panels. It's recommended for branch offices, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 200 pounds (90.7 kg).

Lockable for Simple and Secure Equipment Access
The front door and side panels lock securely to help prevent damage, tampering or theft. The reversible front door can open left or right by rotating the cabinet 180 degrees before mounting. Convenient top and bottom access ports allow easy cable routing through the cabinet.

Generous Airflow Keeps Equipment Cool
Round ports built into the top, bottom and both sides are designed for optional ventilation fans (such as SRFANWM, sold separately) that keep your equipment cool and functioning at their peak.

Designed with Extra Width for Easier Cable Access and Better Airflow
The SRW6UDPVRT is three inches wider than standard-width wall-mount racks. Combined with two vertical cable managers in front and two cable pass-through ports on top, the extra width provides convenient cable management along the front of the rack. This allows easier cable access from the front and increases airflow by minimizing rear cable clutter that can obstruct vents. Cutouts on top of the rack can be used to secure cable bundles.

Easy Enclosure and Equipment Installation
This 6U server rack comes fully assembled and ready to mount to the wall with user-supplied hardware. The side panels can be removed for convenient installation, maintenance and replacement of equipment. Square and threaded mounting holes and numbered rack spaces make equipment installation easy. Front and rear mounting rails adjust independently to accommodate equipment up to 20.5 inches deep, including network switches and patch panels.

Meets Payment Card Industry Standards
The SRW6UDPVRT provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Short summary description Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black:
This short summary of the Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRW6UDPVRT, Wall mounted rack, 6U, 91 kg, Key lock, Cable management, 19,5 kg

Long summary description Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black:
This is an auto-generated long summary of Tripp Lite SRW6UDPVRT rack cabinet 6U Wall mounted rack Black based on the first three specs of the first five spec groups.

Tripp Lite SRW6UDPVRT. Type: Wall mounted rack, Rack capacity: 6U, Maximum weight capacity: 91 kg, Key lock, Cable management, International Protection (IP) code: IP20. Weight: 19,5 kg. Product colour: Black

Features
Rack capacity *
6U
Type *
Wall mounted rack
Maximum weight capacity *
91 kg
Product colour
Black
Key lock
Yes
Cable management
Yes
International Protection (IP) code
IP20
Weight & dimensions
Width
752,4 mm
Depth
551,5 mm
Height
370,3 mm
Weight
19,5 kg
Packaging data
Nuts included
Yes
Number of nuts
22
Screws included
Yes
Number of screws
44
Packaging data
Number of washers included
22
Wall mounting kit
Yes
Manual
Yes
Package width
619,8 mm
Package depth
819,9 mm
Package height
450,1 mm
Package weight
21,8 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
619,8 mm
Master (outer) case length
819,9 mm
Master (outer) case height
450,1 mm
Master (outer) case weight
21,8 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey Tripp Lite SRN4G6US rack cabinet 6U Wall mounted rack Grey
(show image)
SRN4G6US SRN4G6US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Grey Tripp Lite SRN3RG6US rack cabinet 6U Wall mounted rack Grey
(show image)
SRN3RG6US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 6U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN4G9US rack cabinet 9U Wall mounted rack Grey
(show image)
SRN4G9US SRN4G9US SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN4G9USDP rack cabinet 9U Wall mounted rack Grey
(show image)
SRN4G9USDP SRN4G9USDP SmartRack Industrial Enclosure with Lock - NEMA 4, Wall Mount, Metal Construction, Hinged Back, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12USDP rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN3RG9US rack cabinet 9U Wall mounted rack Grey
(show image)
SRN3RG9US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RY12US rack cabinet 12U Wall mounted rack Yellow Tripp Lite SRN3RY12US rack cabinet 12U Wall mounted rack Yellow
(show image)
SRN3RY12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12UHD rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12UHD SmartRack Industrial Enclosure with Locks - NEMA 3R, Wall Mount, Heavy-Duty Metal Construction, Internal Fans, 32.5 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Grey Tripp Lite SRN3RG9USDP rack cabinet 9U Wall mounted rack Grey
(show image)
SRN3RG9USDP SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 32 in. Depth, 9U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 2 distributor(s)