location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRQ24U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRQ24U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332187123 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:48:41
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 24U Freestanding rack 454 kg
  • - MDF
  • - Beige, Black
More>>>
Short summary description Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black:
This short summary of the Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRQ24U, Freestanding rack, 24U, 454 kg, Castor wheels, 134,7 kg, Beige, Black

Long summary description Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black:
This is an auto-generated long summary of Tripp Lite SRQ24U rack cabinet 24U Freestanding rack Beige, Black based on the first three specs of the first five spec groups.

Tripp Lite SRQ24U. Type: Freestanding rack, Rack capacity: 24U, Maximum weight capacity: 454 kg, International Protection (IP) code: IP20, Castor wheels. Weight: 134,7 kg. Product colour: Beige, Black

Features
Rack capacity *
24U
Type *
Freestanding rack
Maximum weight capacity *
454 kg
Maximum weight capacity (rolling)
454 kg
Product colour
Beige, Black
Material
MDF
Castor wheels
Yes
International Protection (IP) code
IP20
Weight & dimensions
Width
762 mm
Depth
1185,9 mm
Height
1246,1 mm
Weight
134,7 kg
Packaging data
Manual
Yes
Package width
812 mm
Package depth
1237 mm
Package height
1379 mm
Package weight
149,7 kg
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
812 mm
Master (outer) case length
1237 mm
Master (outer) case height
1379 mm
Master (outer) case weight
149,7 kg
Quantity per master (outer) case
1 pc(s)
Country Distributor
United States 1 distributor(s)