location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRLBUTTSPLICE Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRLBUTTSPLICE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332214461 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Securely connects cable management ladders outside rack enclosure or open frame rack
  • - Compatible with both straight and 90-degree-bend ladder sections
  • - Fits solid and tubular steel runway measuring 1.5 x 0.375 in.
  • - Works with all SmartRack® ladder system accessories and runways
  • - Includes all necessary mounting and installation hardware for immediate use
Warranty: 5-year limited
Long product name Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit :
The long product name of Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Butt-Splice Kit for Straight and 90-Degree Ladder Runway Sections - Hardware Included
More>>>
Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit:
The official description of Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convenient Cable Ladder Connector Lengthens the Runway System in Your Data Center
This SmartRack butt-splice kit creates a secure connection point between two sections of cable ladder to extend the cable runway system in your server room or data center. All mounting and installation hardware is included. The splice plates fit solid and tubular steel runway measuring 1.5 x 0.375 inches (38 x 9.5 millimeters). The SRLBUTTSPLICE is designed to connect SRCABLELADDER, SRCABLELADDER18, SRL90BEND12, SRL90BEND18 and other compatible straight and 90-degree ladder sections.

Short summary description Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit:
This short summary of the Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRLBUTTSPLICE, Mounting kit, Black, China, 71,1 mm, 139,7 mm, 66 mm

Long summary description Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit:
This is an auto-generated long summary of Tripp Lite SRLBUTTSPLICE rack accessory Mounting kit based on the first three specs of the first five spec groups.

Tripp Lite SRLBUTTSPLICE. Type: Mounting kit, Product colour: Black, Country of origin: China. Width: 71,1 mm, Depth: 139,7 mm, Height: 66 mm. Package width: 70,1 mm, Package depth: 139,7 mm, Package height: 65 mm. Master (outer) case width: 369,8 mm, Master (outer) case length: 439,9 mm, Master (outer) case height: 149,9 mm

Features
Type *
Mounting kit
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
71,1 mm
Depth
139,7 mm
Height
66 mm
Weight
380 g
Packaging data
Package width
70,1 mm
Package depth
139,7 mm
Package height
65 mm
Package weight
440 g
Packaging content
Nuts included
Yes
Washers included
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332214468
Compliance certificates
RoHS
Logistics data
Master (outer) case width
369,8 mm
Master (outer) case length
439,9 mm
Master (outer) case height
149,9 mm
Master (outer) case weight
17 kg
Quantity per master (outer) case
30 pc(s)
Harmonized System (HS) code
8517,79,0000
Brand Image Product code Product Stock Price from
Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT12HD2 SRCABLEVRT12HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD2 rack accessory Cable management panel
(show image)
SRCABLEVRT6HD2 SRCABLEVRT6HD2 High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Double Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel Tripp Lite SRCABLEVRT6HD rack accessory Cable management panel
(show image)
SRCABLEVRT6HD SRCABLEVRT6HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 6 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel Tripp Lite SRCABLEVRT12HD rack accessory Cable management panel
(show image)
SRCABLEVRT12HD SRCABLEVRT12HD High-Capacity Vertical Cable Manager - Deep Double Finger Duct with Cover, Single Sided, 12 in. Wide, Black, 7 ft. (2.2 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING2UHD rack accessory Cable management panel Tripp Lite SRCABLERING2UHD rack accessory Cable management panel
(show image)
SRCABLERING2UHD SRCABLERING2UHD Horizontal Cable Manager - Metal Rings, Black, 2U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERING1UHD rack accessory Cable management panel Tripp Lite SRCABLERING1UHD rack accessory Cable management panel
(show image)
SRCABLERING1UHD SRCABLERING1UHD Horizontal Cable Manager - Metal Rings, Black, 1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGSM rack accessory Cable ring Tripp Lite SRCABLERINGSM rack accessory Cable ring
(show image)
SRCABLERINGSM SRCABLERINGSM Cable Management Rings for Rack Enclosures - Button Mount, Small, 2 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLERINGLG rack accessory Cable ring Tripp Lite SRCABLERINGLG rack accessory Cable ring
(show image)
SRCABLERINGLG SRCABLERINGLG Cable Management D-Rings for Rack Enclosures - Button Mount, Large, 3 x 4 in., 12 Pack 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS18 rack accessory Cable management panel Tripp Lite SRLRADIUS18 rack accessory Cable management panel
(show image)
SRLRADIUS18 SRLRADIUS18 Cable Runway Radius Drop for 18 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRLRADIUS12 rack accessory Cable management panel Tripp Lite SRLRADIUS12 rack accessory Cable management panel
(show image)
SRLRADIUS12 SRLRADIUS12 Cable Runway Radius Drop for 12 in. Straight & 90-Degree Ladder Sections - Hardware Included 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)