location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12U SmartRack Industrial Floor Standard-Depth Rack Enclosure Cabinet includes doors and side panels
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SR12UBFFD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332183439 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:53:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty
Long product name Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black :
The long product name of Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12U SmartRack Industrial Floor Standard-Depth Rack Enclosure Cabinet includes doors and side panels
More>>>
Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black:
The official description of Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SR12UBFFD 12U Industrial Floor Rack Enclosure Cabinet is ideal for customers who need to protect valuable equipment in harsh working environments that would overwhelm a typical rack. It can protect your equipment from falling dirt, dust, drips, splashes and accidental contact with personnel. On the front door there is a built-in dust filter. The filter is removable and can be replaced with standard furnace filters - they're simple, inexpensive and effective. To compensate for the added air resistance of the filters, there are 4 large, high performance intake fans in the front door. The fans pull air through the enclosure, from front to side. Adjustable rack rails with square mounting holes accommodate up to 12U of standard 19" rackmount equipment. Supports up to 1000 lbs of equipment.
- 12U floor enclosure
- Protection from falling dirt, dust, drips, splashes and accidental contact with personnel
- Adjustable mounting depths from 3" to 20.5" inches
- Front door has ventilating louvers
- Built-in removable dust filter that can be replaced with standard furnace filters
- 4 large, high-performance fans in front door that pull air through the enclosure, from front to rear
- 4 cable ports allow cable access while maintaining dust and moisture resistance
- Locking, reversible front door
- Locking, removable solid side panels

Short summary description Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black:
This short summary of the Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SR12UBFFD, Freestanding rack, 12U, 453,59 kg, 43,5 kg, Black

Long summary description Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black:
This is an auto-generated long summary of Tripp Lite SR12UBFFD rack cabinet 12U Freestanding rack Black based on the first three specs of the first five spec groups.

Tripp Lite SR12UBFFD. Type: Freestanding rack, Rack capacity: 12U, Maximum weight capacity: 453,59 kg. Weight: 43,5 kg. Product colour: Black

Features
Rack capacity *
12U
Type *
Freestanding rack
Maximum weight capacity *
453,59 kg
Product colour
Black
Certification
NOM, EIA-310-E, IEC 60297-3-100, DIN 41494, IP20, RoHS
Weight & dimensions
Width
599,4 mm
Depth
977,9 mm
Height
640,1 mm
Weight
43,5 kg
Packaging data
Package width
635 mm
Package depth
1010,9 mm
Package height
784,9 mm
Package weight
60,8 kg
Logistics data
Country of origin
China
Harmonized System (HS) code
8517,79,0000
Master (outer) case width
635 mm
Master (outer) case length
1010,9 mm
Master (outer) case height
784,9 mm
Master (outer) case weight
60,8 kg
Quantity per master (outer) case
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red Tripp Lite SRN3RR12US rack cabinet 12U Wall mounted rack Red
(show image)
SRN3RR12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Red 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Grey Tripp Lite SRN3RG12US rack cabinet 12U Wall mounted rack Grey
(show image)
SRN3RG12US SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Hinged Back, Internal Fans, 28 in. Depth, 12U, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRN3RY12U rack cabinet 12U Wall mounted rack Yellow Tripp Lite SRN3RY12U rack cabinet 12U Wall mounted rack Yellow
(show image)
SRN3RY12U SmartRack Industrial Enclosure with Lock - NEMA 3R, Wall Mount, Metal Construction, Internal Fans, 23 in. Depth, 12U, Yellow 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black Tripp Lite SR25UBAC rack cabinet 25U Freestanding rack Black
(show image)
SR25UBAC SR25UBAC SmartRack 25U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black Tripp Lite SR33UBAC rack cabinet 33U Freestanding rack Black
(show image)
SR33UBAC SR33UBAC SmartRack 33U Standard-Depth Rack Enclosure Cabinet for SRCOOL3KTP Top-of-Rack Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP24HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP24HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP24HD SR2POSTDP24HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 24-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black Tripp Lite SRWO12US2 rack cabinet 12U Wall mounted rack Black
(show image)
SRWO12US2 SRWO12US2 SmartRack 12U Wall-Mount 2-Post Open Frame Rack, Hinged Front, Heavy Duty 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black Tripp Lite SR2POSTDP12HD rack cabinet 45U Freestanding rack Black
(show image)
SR2POSTDP12HD SR2POSTDP12HD SmartRack 45U Heavy-Duty 2-Post Open Frame Rack, 12-Inch Deep 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black Tripp Lite SR50UB rack cabinet 50U Freestanding rack Black
(show image)
SR50UB SR50UB SmartRack Premium 50U Standard-Depth Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black Tripp Lite SR52UB rack cabinet 52U Freestanding rack Black
(show image)
SR52UB SR52UB SmartRack Premium 52U Standard-Depth Rack Enclosure Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Nederland 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)