location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 750VA 450W Line Interactive UPS, AVR (Reduce & Boost), Tower, USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART750
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 04:02:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 0,75 kVA 450 W
  • - Waveform: Sine
  • - 6 AC outlet(s)
  • - Tower Black
Warranty: 2-year warranty, 3 year with registration
Long product name Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s) :
The long product name of Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 120V 750VA 450W Line Interactive UPS, AVR (Reduce & Boost), Tower, USB
More>>>
Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s):
The official description of Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SMART750 intelligent, line-interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 16.2 minutes half load runtime and 5.6 minutes at full load during power failures. 750VA/450 watt power handling capability supports a variety of networking, telecom and various other application types, including the support of multiple network workstations. Includes a total of 6 UPS supported outlets. Supports remote monitoring of UPS and site power conditions via built-in USB monitoring port. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and 5 front panel LEDs indicate status of line power, battery power, battery low/replace, voltage regulation and load level. Wall mountable with UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges.
- 750VA/450 watt power handling capability supports a variety of networking, telecom and various other application types
- Built-in voltage regulation and battery support, plus complete AC line surge suppression prevents equipment damage, data loss and downtime
- Large internal batteries offer 16.2 minutes half load runtime and 5.6 minutes at full load during power failures
- Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V
- Includes a total of 6 NEMA5-15R outlets
- Includes USB communications port for remote monitoring of UPS status and site power conditions
- Communications port enables safe unattended shutdown without data loss during extended power failures
- Communications port supports messaging of UPS and line power status, including on-battery, low-battery, power-restored, AC line voltage, DC battery voltage and battery capacity
- Communications port supports timed inverter shutoff after unattended shutdown, activate self-test and 10-second reboot of connected equipment
- PowerAlert UPS monitoring and unattended shutdown software with complete cabling included
- Battery replacement door allows on-site hot-swap battery replacement
- Supports Tripp Lite's WatchDog software application to restore unresponsive programs by automatically restarting them and rebooting completely locked computers by automatically switching UPS power off and back on again
- Notification of system status via 5 LEDs and multi-function audible alarms
- Wall mountable with UPSWM wallmount bracket
- Cold start capability enables UPS turn-on in battery mode during blackout conditions

Short summary description Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s):
This short summary of the Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMART750, Line-Interactive, 0,75 kVA, 450 W, Sine, 75 V, 147 V

Long summary description Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s):
This is an auto-generated long summary of Tripp Lite SMART750 uninterruptible power supply (UPS) Line-Interactive 0,75 kVA 450 W 6 AC outlet(s) based on the first three specs of the first five spec groups.

Tripp Lite SMART750. UPS topology: Line-Interactive, Output power capacity: 0,75 kVA, Output power: 450 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Typical backup time at full load: 5,6 min, Typical backup time at half load: 16,2 min, Battery recharge time: 6 h. Form factor: Tower, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 184 mm, Depth: 190 mm, Height: 298 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
0,75 kVA
Output power *
450 W
Waveform *
Sine
Input operation voltage (min) *
75 V
Input operation voltage (max) *
147 V
Input frequency *
60 Hz
Output operation voltage (min)
115 V
Output operation voltage (max)
120 V
Output voltage regulation
-18, +8%
Automatic Voltage Regulation (AVR)
Yes
Maximum current
15 A
Surge energy rating
510 J
Number of input phases
1
Efficiency
92%
Power factor
0,6
EMI/RFI noise filtering
Yes
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Battery
Typical backup time at full load
5,6 min
Battery
Typical backup time at half load
16,2 min
Battery recharge time
6 h
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Cable length
1,8 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778, CSA, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
184 mm
Depth
190 mm
Height
298 mm
Weight
10,4 kg
Package width
279 mm
Package depth
286 mm
Package height
394 mm
Package weight
11,4 kg
Other features
Non-operating relative humidity (non-condensing)
0 - 95%
Weight (imperial)
10,4 kg (23 lbs)