location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Internal SAS Cable, mini-SAS (SFF-8087) to 4-in-1 32pin (SFF-8484), 18-in. (0.5M)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S510-18N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332143372 show
Category:
Cables which move data to and from computer storage devices such as hard drives using an SAS protocol.
Serial Attached SCSI (SAS) Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87853
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:38:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,5 m
  • - SFF-8087
  • - SFF-8484
  • - Male/Male
  • - Grey
Warranty: Lifetime limited warranty
Long product name Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey :
The long product name of Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Internal SAS Cable, mini-SAS (SFF-8087) to 4-in-1 32pin (SFF-8484), 18-in. (0.5M)
More>>>
Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey:
The official description of Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

45.72 cm (18-in.) Internal Mini-SAS SFF-8087 to SFF-8484 controller to backplane cable. 30AWG, 8-pair cable with sideband signaling.

- Positive and passive latching ensures that the plug remains mated to receptacle
- All internal iPass assemblies are capable of supporting SAS/SATA generation I, II, and III bandwidths ( up to 6Gbps )
- Reduced mechanical size offers up to 4 times the port density of the current x4 solution
- For controller to backplane applications

Short summary description Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey:
This short summary of the Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S510-18N, 0,5 m, SFF-8087, SFF-8484, Male/Male, Grey, 99,1 mm

Long summary description Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey:
This is an auto-generated long summary of Tripp Lite S510-18N Serial Attached SCSI (SAS) cable 0,5 m Grey based on the first three specs of the first five spec groups.

Tripp Lite S510-18N. Cable length: 0,5 m, Connector 1: SFF-8087, Connector 2: SFF-8484. Package width: 99,1 mm, Package depth: 12,7 mm, Package height: 134,6 mm. Master (outer) case width: 190,5 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 299,7 mm

Features
Cable length *
0,5 m
Connector 1 *
SFF-8087
Connector 2 *
SFF-8484
Connector gender
Male/Male
Product colour
Grey
Packaging data
Package width
99,1 mm
Package depth
12,7 mm
Packaging data
Package height
134,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
190,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
299,7 mm
Master (outer) case weight
600 g
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)