Tripp Lite logo

Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104302
Info modified on:
10 Aug 2024, 11:48:59
Bullet Points Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V:
  • - Replacement battery backup for SUINT1500LCD2U UPS system
  • - Carefully screened and certified to restore UPS runtime to original specs
  • - Leakproof internal battery requires no regular maintenance
  • - Ships fully assembled and ready for immediate installation to prevent downtime
  • - Auto-detection sensor allows UPS to reset internal battery age
Warranty:
18-month limited
Long product name Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V:

UPS Replacement Battery Cartridge for SUINT1500LCD2U UPS System, 36V

Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V:

UPS Replacement Battery Cartridge for SUINT1500LCD2U UPS System
This UPS backup battery replacement is carefully screened and certified to meet or exceed original specifications. The leakproof, no-maintenance RBC36S comes pre-assembled and pre-wired as three 12V batteries for quick and easy installation in your SUINT1500LCD2U. It functions within a wide range of operating temperatures. A sensor automatically informs the UPS that the battery has been replaced, so the UPS can reset the battery age. Reusable packaging allows you to easily send expired batteries to a recycling center.

Short summary description Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite RBC36S, Sealed Lead Acid (VRLA), 12 V, 3 pc(s), Black, 5 year(s), China

Long summary description Tripp Lite RBC36S UPS battery Sealed Lead Acid (VRLA) 12 V:

Tripp Lite RBC36S. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 12 V, Number of batteries included: 3 pc(s). Weight: 8,05 kg, Width: 210,8 mm, Height: 67,1 mm. Package width: 297,2 mm, Package height: 144,8 mm, Package depth: 370,8 mm. Quantity per master (outer) case: 1 pc(s)

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.