location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PV2000FC power adapter/inverter 2000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PV2000FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV2000FC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332042194 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:59:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Tripp Lite PV2000FC power adapter/inverter 2000 W:
This short summary of the Tripp Lite PV2000FC power adapter/inverter 2000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PV2000FC, 12 V, 2000 W, 120 V, China, UL458/RoHS, 215,9 mm

Long summary description Tripp Lite PV2000FC power adapter/inverter 2000 W:
This is an auto-generated long summary of Tripp Lite PV2000FC power adapter/inverter 2000 W based on the first three specs of the first five spec groups.

Tripp Lite PV2000FC. Input voltage: 12 V, Output power: 2000 W, Output voltage: 120 V. Width: 215,9 mm, Depth: 412,8 mm, Height: 184,2 mm. Package width: 373,4 mm, Package depth: 482,6 mm, Package height: 327,7 mm. Master (outer) case width: 373,4 mm, Master (outer) case length: 482,6 mm, Master (outer) case height: 327,7 mm. Dimensions (WxDxH): 216 x 413 x 184 mm, I/O ports: 2 x NEMA 5-15/20R, Weight (imperial): 17,7 kg (39 lbs)

Features
Input voltage *
12 V
Output power *
2000 W
Output voltage *
120 V
Country of origin
China
Certification
UL458/RoHS
Design
LED indicators
Yes
Weight & dimensions
Width
215,9 mm
Depth
412,8 mm
Height
184,2 mm
Weight
17,7 kg
Packaging data
Package width
373,4 mm
Package depth
482,6 mm
Packaging data
Package height
327,7 mm
Package weight
20 kg
Logistics data
Harmonized System (HS) code
8504,40,9570
Master (outer) case width
373,4 mm
Master (outer) case length
482,6 mm
Master (outer) case height
327,7 mm
Master (outer) case weight
20 kg
Quantity per master (outer) case
1 pc(s)
Other features
I/O ports
2 x NEMA 5-15/20R
Dimensions (WxDxH)
216 x 413 x 184 mm
Weight (imperial)
17,7 kg (39 lbs)
Package weight (imperial)
19,5 kg (43 lbs)
Country Distributor
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)