Tripp Lite logo

Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White

Data-sheet quality:
created/standardized by Icecat
Product views:
86861
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
Lifetime
Long product name Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White:

6x 5-15R-HG, 50 / 60 Hz, 15A, 120V AC, 0.45 m

Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White:

The PS-602-HG Medical-Grade Power Strip supplies power outside of patient-care vicinities, such as administrative areas or in resident rooms of long-term care facilities that do not use line-operated electrical equipment for diagnostic, treatment or monitoring purposes. Compliant with UL 1363 specifications, this 120V, 50/60 Hz power strip features a NEMA 5-15P-HG hospital-grade plug and six NEMA 5-15R-HG hospital-grade outlets.

A built-in resettable 15A circuit breaker controls power to all outlets and protects the power strip against overloads. Switchless design prevents the unit from being accidentally shut off. The 1.5 ft. power cord eliminates excess cordage that needs to be wrapped.

Keyhole mounting tabs and flanges make installing this power strip easy. The all-metal housing ensures safety and is guaranteed to last a long time in demanding surroundings.
Power Distribution Outside of Patient-Care Vicinitie
s
- Ideal for use in administrative areas and resident rooms with no line-operated electrical equipment for diagnostic, treatment or monitoring purposes
- 120V, 50/60 Hz power strip complies with UL 1363 specifications

Versatile Medical-Grade Solution
- 6 NEMA 5-15R-HG hospital-grade outlets provide consistent power
- Rugged, all-metal housing for long life in demanding environments

Premium Safety Features
- Resettable 15A circuit breaker protects against dangerous overloads
- Switchless design prevents accidental shut-off

Ready to Use Right Out of the Box
- Built-in keyhole mounting tabs and flanges make the PS-602-HG easy to install on a variety of surfaces

Short summary description Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White:

Tripp Lite PS-602-HG, 0,45 m, Indoor, NEMA 5–15R, Metal, White, Taiwan

Long summary description Tripp Lite PS-602-HG power extension 0,45 m 6 AC outlet(s) Indoor White:

Tripp Lite PS-602-HG. Cable length: 0,45 m, Placement supported: Indoor, AC outlet types: NEMA 5–15R. AC outlets quantity: 6 AC outlet(s). AC input voltage: 120 V, AC input frequency: 50 / 60 Hz, Maximum current: 15 A. Width: 63,5 mm, Depth: 41,9 mm, Height: 346,2 mm. Cable colour: White

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.