Tripp Lite logo

Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black

Data-sheet quality:
created/standardized by Icecat
Product views:
138272
Info modified on:
10 Aug 2024, 09:47:45
Bullet Points Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black:
  • - Single phase 10A 200-240V Hot-swap PDU
  • - Enables live replacement of a standard UPS with zero downtime
  • - 2U horizontal rackmount installation
  • - Compatible with any 200-240V UPS with a C14 input
  • - Manual transfer switch controls PDU input power source
  • - Pair of C14 compatible inputs connect to separate Utility and UPS inputs
  • - 8 Built-in C13 outlets
Warranty:
2-year limited
Long product name Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black:

2-2.4kW Single-Phase Hot-Swap PDU, 200-240V 10A Outlets (8-C13), 2-C14, 200-240V Input, 6 ft. (1.83 m) Cords 2U Rack-Mount

Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black:

Tripp Lite Hot-swap PDU systems support live-replacement of standard UPS systems for maintenance with no interruption of connected server or networking loads
PDUBHV10 is universally compatible with any Tripp Lite or other brand of 200-240V UPS rated up to 1500VA with a C14 input cable option
2U horizontal rackmount form factor compatible with 2 or 4 post racks
Supports space saving rear-post mounting in the same rack space as many Tripp Lite Rackmount UPS systems (select installations, see manual)
Pair of detachable PDU input cables connect to separate Utility and UPS power sources (2 C13-C14 interconnect cables included - user supplied alternate cabling supported)
8 C13 outlets support critical networking loads in both Utility and UPS operating modes
One additional C13 pass-through outlet supports UPS input power cord
Dual input power cables support PDU connection to separate Utility and UPS power sources
Manual transfer switch with lighted status indicators controls the source of power to connected equipment between Utility and UPS
Set the switch to UPS during normal operation and connected equipment will receive full-time conditioned power from the UPS
Set the switch to Utility to bypass the UPS and provide connected equipment with unfiltered power directly from the Utility line cord while the UPS system is removed and replaced with a fresh one
Once the new UPS is up and running with all connections restored, set the switch back to the UPS setting to once again provide fully-conditioned UPS power to connected equipment

Short summary description Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black:

Tripp Lite PDUBHV10, Basic, 2U, Horizontal, Metal, Black, 9 AC outlet(s)

Long summary description Tripp Lite PDUBHV10 power distribution unit (PDU) 9 AC outlet(s) 2U Black:

Tripp Lite PDUBHV10. PDU types: Basic, Rack capacity: 2U, Mounting: Horizontal. AC outlets quantity: 9 AC outlet(s), AC outlet types: C13 coupler, Power plug: C14 coupler. Cable length: 1,83 m, Certification: UL60950 (USA), CSA (Canada), CE (IEC60950). Nominal input voltage: 200-240 V, Maximum current: 10 A, AC input frequency: 50 - 60 Hz. Width: 439,9 mm, Depth: 77 mm, Dimensions (WxDxH): 440 x 77 x 87 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.