location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P960-001-M2 interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P960-001-M2 M.2 NGFF SATA SSD (B-Key) to 2.5 in. SATA Enclosure Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P960-001-M2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332199256 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93746
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:25:04
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite P960-001-M2 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P960-001-M2 interface cards/adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports 2242, 2260 and 2280 M.2 SATA SSD drive types
  • - Supports data transfer rates up to 6 Gbps (SATA I/II/III)
  • - Enclosed housing protects drive
  • - Plug-and-play—no software, drivers or external power supply
Warranty: 1-year limited
Long product name Tripp Lite P960-001-M2 interface cards/adapter :
The long product name of Tripp Lite P960-001-M2 interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M.2 NGFF SATA SSD (B-Key) to 2.5 in. SATA Enclosure Adapter
More>>>
Tripp Lite P960-001-M2 interface cards/adapter:
The official description of Tripp Lite P960-001-M2 interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The P960-001-M2 M.2 NGFF SSD to 2.5 in. SATA Enclosure Adapter lets you use an M.2 NGFF SATA SSD (B-Key) drive with a standard SATA-enabled computer, drive enclosure or docking station. To share data, just remove the adapter’s cover, connect the drive to the M.2 NGFF connector, secure it with the included screws, put the cover back, and connect the adapter to your computer’s SATA port.

The enclosed housing protects the drive when used in applications requiring more durability, such as hot-swap drive bays and external docking stations. The P960-001-M2 supports 2242, 2260 and 2280 M.2 SATA SSD drive types and data transfer rates up to 6 Gbps. It’s plug-and-play, so no software, drivers or external power supply are required.

Short summary description Tripp Lite P960-001-M2 interface cards/adapter:
This short summary of the Tripp Lite P960-001-M2 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P960-001-M2, Silver, China, 121,9 mm, 154,9 mm, 25,4 mm, 110 g

Long summary description Tripp Lite P960-001-M2 interface cards/adapter:
This is an auto-generated long summary of Tripp Lite P960-001-M2 interface cards/adapter based on the first three specs of the first five spec groups.

Tripp Lite P960-001-M2. Product colour: Silver, Country of origin: China. Package width: 121,9 mm, Package depth: 154,9 mm, Package height: 25,4 mm. Quantity per master (outer) case: 10 pc(s), Master (outer) case width: 134,6 mm, Master (outer) case length: 264,2 mm. Data transfer rate: 6 Gbit/s

Design
Product colour
Silver
Country of origin
China
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332199253
Compliance certificates
RoHS
Packaging data
Manual
Yes
Package width
121,9 mm
Package depth
154,9 mm
Packaging data
Package height
25,4 mm
Package weight
110 g
Logistics data
Harmonized System (HS) code
8473,30,9100
Quantity per master (outer) case
10 pc(s)
Master (outer) case width
134,6 mm
Master (outer) case length
264,2 mm
Master (outer) case height
175,3 mm
Master (outer) case weight
1,32 kg
Other features
Data transfer rate
6 Gbit/s
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)