Tripp Lite logo

Tripp Lite P758-010 KVM cable Black 3,05 m

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141733
Info modified on:
10 Aug 2024, 09:44:16
Bullet Points Tripp Lite P758-010 KVM cable Black 3,05 m:
  • - Required to connect a USB computer to the B006-VU4-R KVM switch
  • - KVM switch side of the cable kit consists of a USB Type B Male cable and a SVGA (HD15) Female monitor cable
  • - Computer side of the cable kit consists of a USB Type A Male cable and a SVGA (HD15) Male monitor cable
Warranty:
Lifetime limited
Long product name Tripp Lite P758-010 KVM cable Black 3,05 m:

USB Cable Kit for KVM Switch B006-VU4-R, 10 ft. (3.05 m)

Tripp Lite P758-010 KVM cable Black 3,05 m:

This USB KVM cable kit connects a USB computer to a B006-VU4-R KVM switch. The KVM switch side of the cable kit consists of a USB-B Male cable and a SVGA (HD15) Female monitor cable. The computer side of the cable kit consists of a USB-A Male cable and a SVGA (HD15) Male monitor cable. All cables are manufactured from superior molded cable with integral strain relief and foil shielding for maximum EMI/RFI protection.

Short summary description Tripp Lite P758-010 KVM cable Black 3,05 m:

Tripp Lite P758-010, 3,05 m, Black, HD15 F, USB B, HD15 M, USB A, China, B006-VU4-R

Long summary description Tripp Lite P758-010 KVM cable Black 3,05 m:

Tripp Lite P758-010. Cable length: 3,05 m, Product colour: Black, Connector 1: HD15 F, USB B. Weight: 390 g, Package width: 304,8 mm, Package depth: 12,7 mm. Master (outer) case width: 236,2 mm, Master (outer) case length: 304,8 mm, Master (outer) case height: 167,6 mm. Depth: 12,7 mm, Height: 254 mm, Width: 304,8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.