location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P569-010 High Speed HDMI Cable with Ethernet, UHD 4K, Digital Video with Audio (M/M), 10 ft. (3.05 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P569-010 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332160690 show
Category: HDMI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10-ft. (3.05 m) High Speed with Ethernet HDMI cable v1.4
  • - Supports transmission speeds up to 18 Gbps
  • - Backward compatible to previous HDMI generations
  • - Video mirroring with iPad2
Warranty: Lifetime limited
Long product name Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black :
The long product name of Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

High Speed HDMI Cable with Ethernet, UHD 4K, Digital Video with Audio (M/M), 10 ft. (3.05 m)
More>>>
Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black:
The official description of Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10-ft. (3.05 m) High Speed with Ethernet HDMI cable v1.4
Supports transmission speeds up to 18 Gbps
Backward compatible to previous HDMI generations
Fully molded cables, with Gold plated connectors assures long life
Perfect for connecting an iPad2 to an HDTV (video mirroring) to watch movies, play games, surf the web and display presentations

Short summary description Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black:
This short summary of the Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P569-010, 3,05 m, HDMI Type A (Standard), HDMI Type A (Standard), 4096 x 2160 pixels, 3D, Black

Long summary description Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black:
This is an auto-generated long summary of Tripp Lite P569-010 HDMI cable 3,05 m HDMI Type A (Standard) Black based on the first three specs of the first five spec groups.

Tripp Lite P569-010. Cable length: 3,05 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, HDMI version: 1.4, 3D, Maximum resolution: 4096 x 2160 pixels, Data transfer rate: 10,2 Gbit/s, Product colour: Black

Features
Cable length *
3,05 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
HDMI version
1.4
3D
Yes
Supported video modes
1080p
Data transfer rate
10,2 Gbit/s
Maximum resolution
4096 x 2160 pixels
Connector contacts plating *
Gold
Weight & dimensions
Package width
177,8 mm
Package depth
12,7 mm
Weight & dimensions
Package height
228,6 mm
Package weight
150 g
Other features
Country of origin
Vietnam
Technical details
Sustainability certificates
RoHS
Logistics data
Master (outer) case GTIN (EAN/UPC)
10037332160697
Harmonized System (HS) code
84733080
Master (outer) case width
350,5 mm
Master (outer) case length
25,4 mm
Master (outer) case height
398,8 mm
Master (outer) case weight
1,44 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite P569-020-MF-ACT HDMI cable 6,1 m HDMI Type A (Standard) Black, Grey Tripp Lite P569-020-MF-ACT HDMI cable 6,1 m HDMI Type A (Standard) Black, Grey
(show image)
P569-020-MF-ACT P569-020-MF-ACT HDMI Extension Cable with Active Repeater (M/F), 4K 60 Hz, HDR, 4:4:4, HDCP 2.2, 20 ft. (6.1 m), TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-10M HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-10M P568FA-10M High-Speed Armored HDMI Fiber Active Optical Cable (AOC) - 4K @ 60 Hz, HDR, 4:4:4, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-100M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-100M-WR P568FA-100M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-30M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-30M-8K6 P568F-30M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-25M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-25M-8K6 P568F-25M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 25 m (82 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-20M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-20M-8K6 P568F-20M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 20 m (65 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-15M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-15M-8K6 P568F-15M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 15 m (49 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black Tripp Lite P568F-10M-8K6 HDMI cable HDMI Type A (Standard) Black
(show image)
P568F-10M-8K6 P568F-10M-8K6 8K HDMI Plenum-Rated Fiber Active Optical Cable (AOC) - 8K UHD @ 60 Hz, HDR, M/M, Black, 10 m (33 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-70M-WR HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-70M-WR P568FA-70M-WR High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors and Reel - 4K @ 60 Hz, HDR, IP68, M/M, Black, 70 m (230 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black Tripp Lite P568FA-50M-W HDMI cable HDMI Type A (Standard) Black
(show image)
P568FA-50M-W P568FA-50M-W High-Speed Armored HDMI Fiber Active Optical Cable (AOC) with Hooded Connectors - 4K @ 60 Hz, HDR, IP68, M/M, Black, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 4 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)