Tripp Lite logo

Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black

Data-sheet quality:
created/standardized by Icecat
Product views:
178932
Info modified on:
10 Aug 2024, 09:43:08
Bullet Points Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black:
  • - DVI-D Dual Link TMDS Male-Male, 15ft
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 2560 x 1600
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Warranty:
Lifetime limited
Long product name Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black:

DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 15 ft. (4.57 m)

Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black:

This DVI Dual-Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection.

Use in conjunction with DVI video cards that are specified as Dual Link. Both DVI connectors are molded and have integral strain relief for long life reliability.

Short summary description Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black:

Tripp Lite P560-015, 4,575 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P560-015 DVI cable 4,575 m DVI-D Black:

Tripp Lite P560-015. Cable length: 4,575 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 410 g, Package width: 274,3 mm, Package depth: 38,1 mm. Depth: 38,1 mm, Height: 208,3 mm, Width: 274,3 mm. Master (outer) case width: 469,9 mm, Master (outer) case length: 50,8 mm, Master (outer) case height: 460 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.