location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P560-001 DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 1 ft. (0.31 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P560-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332181244 show
Category: DVI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVI-D Dual Link TMDS Male-Male, 1-ft. (0.31 m)
  • - Compatible with Flat Panel Displays, Digital CRT Displays and Projectors
  • - Provides bandwidth for resolutions up to 2560 x 1600
  • - High Speed Digital Transmission to 9.9Gbps
  • - Superior molded cables with foil/braid shielding for maximum EMI/RFI protection
Warranty: Lifetime limited
Long product name Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black :
The long product name of Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVI Dual Link Cable, Digital TMDS Monitor Cable (DVI-D M/M), 1 ft. (0.31 m)
More>>>
Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black:
The official description of Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This DVI Dual-Link TMDS cable delivers the high performance and high bandwidth needed for today's digital video displays. Gold-plated contacts ensure excellent conductivity, while double shielding (foil and braid) provides maximum EMI/RFI protection. Use in conjunction with DVI video cards. A DVI Dual-Link video card is required to obtain resolutions up to 2560 x 1600. Both DVI connectors are molded and have integral strain relief for long life reliability.

Short summary description Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black:
This short summary of the Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P560-001, 0,3 m, DVI-D, DVI-D, Male, Male, Black

Long summary description Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black:
This is an auto-generated long summary of Tripp Lite P560-001 DVI cable 0,3 m DVI-D Black based on the first three specs of the first five spec groups.

Tripp Lite P560-001. Cable length: 0,3 m, Connector 1: DVI-D, Connector 2: DVI-D. Weight: 110 g, Package width: 203,2 mm, Package depth: 12,7 mm. Depth: 12,7 mm, Height: 254 mm, Width: 203,2 mm. Master (outer) case width: 355,6 mm, Master (outer) case length: 25,4 mm, Master (outer) case height: 431,8 mm

Features
Cable length *
0,3 m
Connector 1 *
DVI-D
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Maximum resolution
2560 x 1600 pixels
Connector contacts plating *
Gold
Connector gender
Male/Male
Country of origin
China
Quantity per pack *
1 pc(s)
Weight & dimensions
Weight
110 g
Package width
203,2 mm
Package depth
12,7 mm
Package height
254 mm
Weight & dimensions
Package weight
110 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332181241
Compliance certificates
RoHS
Other features
Depth
12,7 mm
Height
254 mm
Width
203,2 mm
Logistics data
Master (outer) case width
355,6 mm
Master (outer) case length
25,4 mm
Master (outer) case height
431,8 mm
Master (outer) case weight
1,15 kg
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)