location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Extension Cord Lead Cable for PDU and UPS, 12AWG (IEC-320-C19 to NEMA L6-20P), 3.66 m (12-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P040-012 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332180681 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3,66 m
  • - C19 coupler Male
  • - NEMA L6-20P Female
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P :
The long product name of Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Extension Cord Lead Cable for PDU and UPS, 12AWG (IEC-320-C19 to NEMA L6-20P), 3.66 m (12-ft.)
More>>>
Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P:
The official description of Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Heavy Duty C19 to L6-20P 3.66 m (12-ft.) power cord is constructed with 3 x 12AWG copper conductors, fully molded ends, and 250V/20A rating.

- C19 to L6-20P power cord, 0.61 m (2-ft.)
- 12AWG, SJT, 20A, 250V
- RoHS compliant
- Molded, Heavy-Duty Power Cord, 0.61 m (2-ft.)
- IEC-320-C19 to NEMA L6-20P

Short summary description Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P:
This short summary of the Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P040-012, 3,66 m, C19 coupler, NEMA L6-20P, 250 V, 20 A

Long summary description Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P:
This is an auto-generated long summary of Tripp Lite P040-012 power cable Black 3,66 m C19 coupler NEMA L6-20P based on the first three specs of the first five spec groups.

Tripp Lite P040-012. Cable length: 3,66 m, Connector 1: C19 coupler, Connector 2: NEMA L6-20P. Input voltage: 250 V, Input current: 20 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
3,66 m
Connector 1 *
C19 coupler
Connector 2 *
NEMA L6-20P
Power
Input voltage
250 V
Input current
20 A
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
820 g
Packaging data
Package width
200,7 mm
Packaging data
Package depth
2,5 mm
Package height
180,3 mm
Package weight
1 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332180688
Compliance certificates
RoHS
Logistics data
Master (outer) case width
398,8 mm
Master (outer) case length
2,5 mm
Master (outer) case height
599,4 mm
Master (outer) case weight
10,1 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)