location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P039-001-2 power cable Black 0,3 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P039-001-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P039-001-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332148025 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:37:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name Tripp Lite P039-001-2 power cable Black 0,3 m :
The long product name of Tripp Lite P039-001-2 power cable Black 0,3 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Cable - 1ft L6-20P to 2 X L6-20R Splitter
More>>>
Tripp Lite P039-001-2 power cable Black 0,3 m:
The official description of Tripp Lite P039-001-2 power cable Black 0,3 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Power Splitter Cable - L6-20P male to 2 x L6-20R female. Constructed with 3 x 10ga copper conductors, fully molded ends and 250V/20A rating. Tripp Lite Lifetime Warranty.


- Molded, Heavy-Duty Power Splitter Cable, 1ft.
- NEMA L6-20P to 2 x NEMA L6-20R
- 10AWG x 3C, SJT, 20A, 250Volt
- UL, CSA, RoHS Approved


Package Includes

- 1-ft. L6-20P to 2 x L6-20R Power Splitter Cable

Short summary description Tripp Lite P039-001-2 power cable Black 0,3 m:
This short summary of the Tripp Lite P039-001-2 power cable Black 0,3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P039-001-2, 0,3 m, 20 A

Long summary description Tripp Lite P039-001-2 power cable Black 0,3 m:
This is an auto-generated long summary of Tripp Lite P039-001-2 power cable Black 0,3 m based on the first three specs of the first five spec groups.

Tripp Lite P039-001-2. Cable length: 0,3 m. Input current: 20 A

Features
Product colour *
Black
Cable length *
0,3 m
Power
Input current
20 A
Packaging data
Package width
401,3 mm
Package depth
12,7 mm
Package height
500,4 mm
Package weight
950 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332148022
Logistics data
Master (outer) case width
401,3 mm
Master (outer) case length
299,7 mm
Master (outer) case height
248,9 mm
Master (outer) case weight
9,48 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler Tripp Lite P006-C08-HG10 power cable Black 2,4 m NEMA 5-15P C13 coupler
(show image)
P006-C08-HG10 Hospital-Grade Coiled Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 2.43 m (8-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler Tripp Lite P006-025-HG15 power cable Black 7,62 m NEMA 5-15P C13 coupler
(show image)
P006-025-HG15 Hospital-Grade Computer Power Cord Lead Cable, 15A, 14AWG (NEMA 5-15P to IEC-320-C13), 7.62 m (25-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler Tripp Lite P006-015-HG10 power cable Black 4,57 m NEMA 5-15P C13 coupler
(show image)
P006-015-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 4.57 m (15-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler Tripp Lite P006-010-HG10 power cable Black 3 m NEMA 5-15P C13 coupler
(show image)
P006-010-HG10 P006-010-HG10 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler Tripp Lite P006-006-HG10 power cable Black 1,83 m NEMA 5-15P C13 coupler
(show image)
P006-006-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 1.83 m (6-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler Tripp Lite P006-003-HG10 power cable Black 0,91 m NEMA 5-15P C13 coupler
(show image)
P006-003-HG10 Hospital-Grade Computer Power Cord Lead Cable, 10A, 18AWG (NEMA 5-15P to IEC-320-C13), 0.91 m (3-ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler Tripp Lite P036-010-15A power cable Black 3 m C19 coupler C20 coupler
(show image)
P036-010-15A P036-010-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler Tripp Lite P036-006-15A power cable Black 1,8 m C19 coupler C20 coupler
(show image)
P036-006-15A P036-006-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler Tripp Lite P036-003-15A power cable Black 1 m C19 coupler C20 coupler
(show image)
P036-003-15A P036-003-15A Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 3 ft. (0.91 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)