location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P036-015-15A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P036-015-15A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332266811 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 11:47:58
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Recommended for powering servers, routers and other high-output network devices
  • - 15 ft. length allows great flexibility in placing devices in relationship to AC outlet
  • - C20 to C19 cord replaces or upgrades standard power cord provided by manufacturer
  • - Thick 14 AWG wire gauge supports high power levels required for larger equipment
Warranty: Lifetime Limited Warranty
Long product name Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler :
The long product name of Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Extension Cord, C19 to C20 - Heavy-Duty, 15A, 250V, 14 AWG, 15 ft. (4.6 m), Black
More>>>
Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler:
The official description of Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

15A C20-to-C19 Power Cable for Network Devices That Require a Heavy-Gauge Connection
This heavy-duty extension cord features 14 AWG wire suitable for high power connections, making it a reliable solution for large server applications that require a higher-rated, heavier-gauge cable. This cord can be used to connect a server, router, network switch or blade server enclosure to a UPS system or PDU. It can also replace or upgrade the standard power cord provided by the device’s manufacturer. The 15-foot (4.6-meter) length allows you great flexibility in placing equipment with respect to the power outlet.

Short summary description Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler:
This short summary of the Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P036-015-15A, 4,57 m, C19 coupler, C20 coupler, SJT, 250 V

Long summary description Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler:
This is an auto-generated long summary of Tripp Lite P036-015-15A power cable Black 4,57 m C19 coupler C20 coupler based on the first three specs of the first five spec groups.

Tripp Lite P036-015-15A. Cable length: 4,57 m, Connector 1: C19 coupler, Connector 2: C20 coupler, Cable type: SJT. Input voltage: 250 V

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
4,57 m
Connector 1 *
C19 coupler
Connector 2 *
C20 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
14
Cable type
SJT
Number of conductors
3
Conductor cross section
2.08 mm²
Power
Input voltage
250 V
Maximum current
15 A
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Operational conditions
Storage relative humidity (H-H)
10 - 65%
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Diameter
9,3 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
304,8 mm
Package depth
368,3 mm
Package height
25,4 mm
Package weight
750 g
Technical details
Compliance certificates
REACH, RoHS
Logistics data
Harmonized System (HS) code
8544,42,9090
Master (outer) case width
350 mm
Master (outer) case length
25,4 mm
Master (outer) case height
500,1 mm
Master (outer) case weight
7,33 kg
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler Tripp Lite P004-L10 power cable Black 3 m C14 coupler C13 coupler
(show image)
P004-L10 P004-L10 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 10 ft. (3.05 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L06 power cable Black 1,8 m C14 coupler IEC C13 Tripp Lite P004-L06 power cable Black 1,8 m C14 coupler IEC C13
(show image)
P004-L06 P004-L06 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 6 ft. (1.83 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L04 power cable Black 1,2 m C14 coupler C13 coupler Tripp Lite P004-L04 power cable Black 1,2 m C14 coupler C13 coupler
(show image)
P004-L04 P004-L04 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 4 ft. (1.22 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L03 power cable Black 0,9 m C14 coupler C13 coupler Tripp Lite P004-L03 power cable Black 0,9 m C14 coupler C13 coupler
(show image)
P004-L03 P004-L03 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 3 ft. (0.91 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13 Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P004-L02 power cable Black 0,6 m C13 coupler C14 coupler Tripp Lite P004-L02 power cable Black 0,6 m C13 coupler C14 coupler
(show image)
P004-L02 P004-L02 Power Extension Cord, Locking C13 to C14 PDU Style - 10A, 250V, 18 AWG, 2 ft. (0.61 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)