location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P034-008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332188717 show
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71335
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:44:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2,4 m
  • - NEMA 5-15P Straight Male
  • - C19 coupler Straight Female
  • - SJTW
  • - Black
Warranty: Lifetime limited warranty
Long product name Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler :
The long product name of Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Heavy-Duty Power Adapter Cord Lead Cable, 15A, 14AWG (IEC-320-C19 to NEMA 5-15P), 2.43 m (8-ft.)
More>>>
Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler:
The official description of Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Use Tripp Lite's P034-008 in server applications that require a higher rated, heavier gauge cable. IEC-60320-C19 to NEMA 5-15P connectors, 3 x 14 AWG conductors, 15A/125V rating

- 2.43 m (8-ft.) C19 to 5-15P Heavy-Duty Power Cord
- 3 x 14AWG, 15A, 125V, SJTW
- Molded, Heavy-Duty Power Cable, 2.43 m (8-ft.)
- IEC-60320-C19 to NEMA 5-15P
- 14 AWG x 3C, SJTW, 15A, 125 Volt
- RoHS Compliant

Short summary description Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler:
This short summary of the Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P034-008, 2,4 m, NEMA 5-15P, C19 coupler, SJTW, 125 V, 15 A

Long summary description Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler:
This is an auto-generated long summary of Tripp Lite P034-008 power cable Black 2,4 m NEMA 5-15P C19 coupler based on the first three specs of the first five spec groups.

Tripp Lite P034-008. Cable length: 2,4 m, Connector 1: NEMA 5-15P, Connector 2: C19 coupler, Cable type: SJTW. Input voltage: 125 V, Input current: 15 A

Features
Product colour *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
2,4 m
Connector 1 *
NEMA 5-15P
Connector 2 *
C19 coupler
Connector 1 form factor
Straight
Connector 2 form factor
Straight
AWG wire size
14
Cable type
SJTW
Number of conductors
3
Power
Input voltage
125 V
Input current
15 A
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
31,8 mm
Package weight
410 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332188714
Compliance certificates
RoHS
Logistics data
Master (outer) case width
350 mm
Master (outer) case length
25,4 mm
Master (outer) case height
114,3 mm
Master (outer) case weight
4,1 kg
Quantity per master (outer) case
10 pc(s)
Other features
Country of origin
Vietnam
Brand Image Product code Product Stock Price from
Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler Tripp Lite P004-18N-2C13 power cable Black 0,457 m C14 coupler 2 x C13 coupler
(show image)
P004-18N-2C13 P004-18N-2C13 Power Cord Splitter, C14 to 2xC13 PDU Style - 10A, 250V, 18 AWG, 18-in. (45.72 cm), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L25-HG15 power cable Black 7,6 m NEMA 5-15P IEC C13
(show image)
P006-L25-HG15 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 15A, 125V, 14 AWG, 25 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13 Tripp Lite P006-L15-HG10 power cable Black 4,6 m NEMA 5-15P IEC C13
(show image)
P006-L15-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 15 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13 Tripp Lite P055-010-CHN1 power cable Black 3,05 m IEC C13
(show image)
P055-010-CHN1 P055-010-CHN1 China Computer Power Cord, GB 15934-2008 to C13 - 10A, 250V, 17 AWG, 10 ft. (3.05 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13 Tripp Lite P006-L10-HG10 power cable Black 3 m NEMA 5-15P IEC C13
(show image)
P006-L10-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 10 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13 Tripp Lite P006-L06-HG10 power cable Black 1,8 m NEMA 5-15P IEC C13
(show image)
P006-L06-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 6 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13 Tripp Lite P006-L03-HG10 power cable Black 0,9 m NEMA 5-15P IEC C13
(show image)
P006-L03-HG10 Hospital-Grade Power Cord, NEMA 5-15P to Locking IEC C13 - Green Dot, 10A, 125V, 18 AWG, 3 ft., Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P061-006 power cable Black 1,8 m C7 coupler BS 1363 Tripp Lite P061-006 power cable Black 1,8 m C7 coupler BS 1363
(show image)
P061-006 P061-006 UK Computer Power Cord - BS1363 to C7, 2.5A, 250V, 18 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16 Tripp Lite P059-006 power cable Black 1,8 m C7 coupler CEE7/16
(show image)
P059-006 P059-006 European Computer Power Cord, C7 to Schuko, 2.5A, 250V, 18 AWG, 6 ft. (1.83 m), Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite P018-006-AWH power cable White 1,8 m C14 coupler C15 coupler Tripp Lite P018-006-AWH power cable White 1,8 m C14 coupler C15 coupler
(show image)
P018-006-AWH P018-006-AWH Power Cord C14 to C15 - Heavy-Duty, 15A, 250V, 14 AWG, 6 ft. (1.83 m), White 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)