location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NGI-U16 16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NGI-U16 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332265852 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:57:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16 auto-negotiable 10/100/1000 Mbps RJ45 ports connect devices over a LAN
  • - Industrial-grade switch supports operating temperature range of -40° to 167°F
  • - Easy-to-read LEDs indicate connection and activity status for all Ethernet ports
  • - Plug-and-play operation with no software or configuration required before use
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: 3-year limited
Long product name Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black :
The long product name of Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port Unmanaged Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, DIN Mount, TAA
More>>>
Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official description of Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

16-Port Unmanaged Gigabit Ethernet Switch Connects Your Devices to a LAN
This space-saving switch transmits data over a Gigabit Ethernet network. Sixteen auto-negotiating 10/100/1000 Mbps ports send data only to the devices designated to receive it, which improves the efficiency and potential throughput of the network.

Rugged Metal Housing Built to Last in Harsh Environments
The compact NGI-U16 adds 10/100/1000 Mbps Gigabit Ethernet capacity to your industrial and commercial applications, such as factory floors, warehouse operations and other environments with space constraints and wide temperature ranges. The industrial-grade high-strength case withstands vibration, shock and free fall. It can also operate in extreme temperatures ranging from -40 degrees to 167 degrees Fahrenheit.

Unmanaged Switch Requires Little to No Configuration
Quickly connect your network devices with little to no configuration. LEDs indicate when the switch is powered on and which Ethernet ports are showing activity. The NGI-U16 supports MAC address auto-learning and auto-aging for efficient routing, as well as automatic MDI/MDI-X crossover detection for plug-and-play functionality. IEEE 802.3x flow control allows smooth transmission of large files.

Works with the Most Popular Web Browsers
The NGI-U16 is browser-based and works independently from the connected computer's operating system. Because switch compatibility is based on common hardware standards, rather than system software dependencies, the NGI-U16 accommodates most platforms. Preferred web browsers include Google Chrome (on both Windows and macOS) and Microsoft Edge (Windows only).

Pre-Installed DIN Rail Clip Allows for Convenient Installation
The NGI-U16 may be DIN mounted using the pre-installed rail clip, which mounts firmly to any standard 35 mm DIN rail. A 2-pin 12–48VDC terminal block supplies power input. Device power must be supplied by LPS (Limited Power Source) circuit.

TAA-Compliant for GSA Schedule Purchases
The NGI-U16 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NGI-U16, Unmanaged, Gigabit Ethernet (10/100/1000)

Long summary description Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of Tripp Lite NGI-U16 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

Tripp Lite NGI-U16. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 16. MAC address table: 8000 entries, Switching capacity: 32 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3x. DC input voltage: 12 - 48 V. Power connector: Terminal block (2-pin)

Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
16
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
Terminal block (2-pin)
Network
Networking standards *
IEEE 802.3, IEEE 802.3u, IEEE 802.3x
10G support *
No
Flow control support
Yes
Auto MDI/MDI-X
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Auto-negotiation
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
Data transmission
Switching capacity *
32 Gbit/s
MAC address table *
8000 entries
Jumbo frames support
Yes
Jumbo frames
10000
Design
Rack mounting *
No
Product colour
Black
Housing material
Metal
LED indicators
LAN, Link, Power
DIN rail mounting
Yes
Country of origin
Taiwan
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332265859
Compliance certificates
RoHS, CE, REACH
Power
Power supply included *
No
DC input voltage
12 - 48 V
Input current
1.5 A
Power consumption (typical)
16 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
-40 - 75 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
50 mm
Depth
119,9 mm
Height
160 mm
Weight
900 g
Packaging data
Manual
Yes
Package width
232,9 mm
Package depth
182,9 mm
Package height
62 mm
Package weight
1,04 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
RoHS, CE, REACH
Logistics data
Master (outer) case width
334 mm
Master (outer) case length
384 mm
Master (outer) case height
260,1 mm
Harmonized System (HS) code
8517,62,0020
Master (outer) case weight
11,2 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M08C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M08C2 NGI-M08C2 8-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S08C2POE8 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S08C2POE8 NGI-S08C2POE8 8-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S04C2 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S04C2 NGI-S04C2 4-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08POE8-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08POE8-L2 NGI-M08POE8-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-S05C2POE4 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-S05C2POE4 NGI-S05C2POE4 5-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, PoE+ 30W, 2 GbE SFP Slots, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-S16 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-S16 NGI-S16 16-Port Lite Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, -10° to 60°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M04C2 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M04C2 NGI-M04C2 4-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, 2 GbE SFP Slots, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black Tripp Lite NGI-M05-C1 network switch Managed Gigabit Ethernet (10/100/1000) Black
(show image)
NGI-M05-C1 NGI-M05-C1 5-Port Managed Industrial Gigabit Ethernet Switch - 10/100/1000 Mbps, GbE SFP Slot, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08C4-L2 network switch Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08C4-L2 NGI-M08C4-L2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 10/100/1000 Mbps, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black Tripp Lite NGI-M08C4POE8-2 network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
NGI-M08C4POE8-2 NGI-M08C4POE8-2 8-Port Managed Industrial Gigabit Ethernet Switch - Layer 2, 1 Gbps, PoE+ 30W, 4 GbE SFP Ports, -40° to 75°C, DIN Mount 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)