location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N858B-23M-3X8MG 40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (3x8F MTP/MPO-PC F/F), LSZH, Magenta, 23 m (75.5 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N858B-23M-3X8MG show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332272973 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 19:18:59
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - OM4-rated cable recommended for 400 Gb speeds up to 100 meters (@ 850 nm)
  • - Backward compatible with 10/25/40/100 Gb networks to facilitate future-proofing
  • - Magenta LSZH jacket allows fast, easy identification in a crowded switch or patch panel
Warranty: Lifetime limited
Long product name Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta :
The long product name of Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40/100/400G Multimode 50/125 OM4 Fiber Optic Cable (3x8F MTP/MPO-PC F/F), LSZH, Magenta, 23 m (75.5 ft.)
More>>>
Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta:
The official description of Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

40/100/400 GbE Cable Supports Higher Bandwidths Needed for High-Density Data Networking
The N858B-23M-3X8MG is a premium multimode fiber optic cable that supports 400 Gb Ethernet speeds for transmitting data and voice signals over short distances. It is designed to support higher bandwidths in cloud services, hyperscale data centers, telecom applications and equipment OEM companies. This multimode 50/125 OM4 cable is an ideal choice for 400 Gb Ethernet applications up to 100 meters (328 feet) at 850 nm. It is also backward compatible with 10 Gb and 25 Gb networks, so you can future-proof your current application for an eventual upgrade to 100 Gb or 400 Gb.

Magenta-Colored Jacket Helps Avoid Misidentification That Can Cause Costly Downtime
The OM4-rated cable has a magenta jacket to identify it as multimode in a crowded patch panel or switch and prevent it from becoming accidentally disconnected. The round low-smoke zero-halogen (LSZH) jacket limits the amount of toxic smoke emitted in case of combustion, making it suitable for poorly ventilated areas. The connectors’ slim boots and magenta housings allow easy one-handed installation and removal of the cable.

Short summary description Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta:
This short summary of the Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N858B-23M-3X8MG, 23 m, OFNR, OM4, 3x MTP/MPO, 3x MTP/MPO

Long summary description Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta:
This is an auto-generated long summary of Tripp Lite N858B-23M-3X8MG InfiniBand/fibre optic cable 3x MTP/MPO OFNR Black, Magenta based on the first three specs of the first five spec groups.

Tripp Lite N858B-23M-3X8MG. Cable length: 23 m, Cable type: OFNR, Fibre optic type: OM4, Connector 1: 3x MTP/MPO, Connector 2: 3x MTP/MPO, Core diameter: 50 µm

Features
Cable length *
23 m
Fibre optic type
OM4
Connector 1 *
3x MTP/MPO
Connector 2 *
3x MTP/MPO
Connector 1 gender *
Female
Connector 2 gender *
Female
Connector polish type
PC
Cable type *
OFNR
Product colour *
Black, Magenta
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Wavelengths supported
850,1300 nm
Ethernet interface type
40 Gigabit Ethernet, 100 Gigabit Ethernet, 400 Gigabit Ethernet
Data transfer rate
400 Gbit/s
Insertion loss
0,35 dB
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Sustainability compliance
Yes
Sustainability certificates
UL ECOLOGO
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332272970
Compliance certificates
RoHS, CE, REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Cable diameter
4,5 mm
Bending radius
2 cm
Packaging data
Quantity per pack
1 pc(s)
Package width
266,7 mm
Package depth
12,7 mm
Package height
304,8 mm
Package weight
770 g
Logistics data
Master (outer) case width
391,2 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
325,1 mm
Master (outer) case height
325,1 mm
Master (outer) case weight
8,86 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-61M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-61M-3X8-AP N392-61M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 61 m (200 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-45M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-45M-3X8-AP N392-45M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-38M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-38M-3X8-AP N392-38M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 38 m (124 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-30M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-30M-3X8-AP N392-30M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-23M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-23M-3X8-AP N392-23M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 23 m (75 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow Tripp Lite N392-11M-3X8-AP InfiniBand/fibre optic cable MTP OFNP Yellow
(show image)
N392-11M-3X8-AP N392-11M-3X8-AP MTP/MPO (APC) Singlemode Slim Trunk Cable, 24-Strand, 40/100 GbE, 40/100GBASE-PLR4, Plenum, 6mm Dual Jacket, 11 m (36 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-45M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-45M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-45M-3X8-MG N858-45M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 45 m (147 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-38M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-38M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-38M-3X8-MG N858-38M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 38 m (124 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-30M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-30M-3X8-MG N858-30M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 30 m (98 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N858-11M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta Tripp Lite N858-11M-3X8-MG InfiniBand/fibre optic cable MTP Black, Magenta
(show image)
N858-11M-3X8-MG N858-11M-3X8-MG MTP/MPO Multimode Base-8 Trunk Cable, 24-Strand, 40GB/100GB, 40/100GBASE-SR4, OM4 Plenum-Rated (3xF/3xF), Push/Pull Tab, Magenta, 11 m (36 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)