location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N838-05M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 5M (16 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N838-05M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332165855 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87352
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mini-LC to Mini-LC Fiber Patch Cable, 5 Meter
  • - Designed for 10-Gig Ethernet applications...OM3 Rated
  • - For use with networking hardware employing mini-LC SFP transceivers
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Warranty: Lifetime limited
Long product name Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue :
The long product name of Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 5M (16 ft.)
More>>>
Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue:
The official description of Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mini-LC to Mini-LC Fiber Patch Cable, 5 Meter
Designed for 10-Gig Ethernet applications...OM3 Rated
For use with networking hardware employing mini-LC SFP transceivers
Max 10Gb distance of 300 meters @850nm
Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Use with Brocade FC8-64 and other Mini-LC SFP devices

Short summary description Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue:
This short summary of the Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N838-05M, 5 m, Mini-LC, Mini-LC

Long summary description Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue:
This is an auto-generated long summary of Tripp Lite N838-05M InfiniBand/fibre optic cable 5 m Mini-LC Blue based on the first three specs of the first five spec groups.

Tripp Lite N838-05M. Cable length: 5 m, Connector 1: Mini-LC, Connector 2: Mini-LC, Core diameter: 50 µm, Full duplex

Features
Cable length *
5 m
Connector 1 *
Mini-LC
Connector 2 *
Mini-LC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Blue
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Data transfer rate
10 Gbit/s
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332165852
Packaging data
Package width
177,8 mm
Package depth
12,7 mm
Package height
228,6 mm
Package weight
40 g
Logistics data
Master (outer) case width
180,3 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
180,3 mm
Master (outer) case height
99,1 mm
Master (outer) case weight
540 g
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N838-03M InfiniBand/fibre optic cable 3 m Mini-LC Blue Tripp Lite N838-03M InfiniBand/fibre optic cable 3 m Mini-LC Blue
(show image)
N838-03M N838-03M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 3M (10 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N838-02M InfiniBand/fibre optic cable 2 m Mini-LC Blue Tripp Lite N838-02M InfiniBand/fibre optic cable 2 m Mini-LC Blue
(show image)
N838-02M N838-02M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 2M (6 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N838-01M InfiniBand/fibre optic cable 1 m Mini-LC Blue Tripp Lite N838-01M InfiniBand/fibre optic cable 1 m Mini-LC Blue
(show image)
N838-01M N838-01M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / Mini-LC) - Aqua, 1M (3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N836-05M InfiniBand/fibre optic cable 5 m Mini-LC LC Blue Tripp Lite N836-05M InfiniBand/fibre optic cable 5 m Mini-LC LC Blue
(show image)
N836-05M N836-05M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (Mini-LC / LC) - Aqua, 5M (16 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-05M-OM4 InfiniBand/fibre optic cable 5 m LC OFC Blue Tripp Lite N820-05M-OM4 InfiniBand/fibre optic cable 5 m LC OFC Blue
(show image)
N820-05M-OM4 N820-05M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 5M (16 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue Tripp Lite N820-01M-OM4 InfiniBand/fibre optic cable 1 m LC Blue
(show image)
N820-01M-OM4 N820-01M-OM4 10Gb/100Gb Duplex Multimode 50/125 OM4 LSZH Fiber Patch Cable (LC/LC) - Aqua, 1M (3 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-07M InfiniBand/fibre optic cable 7 m LC Blue Tripp Lite N820-07M InfiniBand/fibre optic cable 7 m LC Blue
(show image)
N820-07M N820-07M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 7M (23 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-30M InfiniBand/fibre optic cable LC Aqua colour, White Tripp Lite N820-30M InfiniBand/fibre optic cable LC Aqua colour, White
(show image)
N820-30M N820-30M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 30M (100 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-20M InfiniBand/fibre optic cable LC Blue Tripp Lite N820-20M InfiniBand/fibre optic cable LC Blue
(show image)
N820-20M N820-20M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 20M (65-ft) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N820-15M InfiniBand/fibre optic cable LC Blue Tripp Lite N820-15M InfiniBand/fibre optic cable LC Blue
(show image)
N820-15M N820-15M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable, (LC/LC) - Aqua, 15M (50 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)