location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N816-05M 10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 5M (16 ft.)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N816-05M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332134356 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:42:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Designed for 10-Gig Ethernet applications...OM3 Rated
  • - Backward compatible with existing 50/125 fiber
  • - Max 10Gb distance of 300 meters @850nm
  • - Low-Smoke, Zero Halogen (LSZH) Aqua jacket
Warranty: Lifetime limited
Long product name Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue :
The long product name of Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10Gb Duplex Multimode 50/125 OM3 LSZH Fiber Patch Cable (LC/SC) - Aqua, 5M (16 ft.)
More>>>
Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue:
The official description of Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10gb Ethernet speed to 300 meters @850nm, OM3 Rated
Use with VCSEL and LED laser light sources
High-Speed, High-Bandwidth, Low-Cost
Backward compatible with legacy LAN's
Ideal for Fibre Channel (SAN) applications
IEEE 802.3ae and TIA LOMMF compliant

Short summary description Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue:
This short summary of the Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N816-05M, 5 m, OM3, LC, SC

Long summary description Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue:
This is an auto-generated long summary of Tripp Lite N816-05M InfiniBand/fibre optic cable 5 m LC SC Blue based on the first three specs of the first five spec groups.

Tripp Lite N816-05M. Cable length: 5 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Full duplex

Features
Cable length *
5 m
Fibre optic type
OM3
Connector 1 *
LC
Connector 2 *
SC
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Blue
Full duplex
Yes
Core diameter
50 µm
Cladding diameter
125 µm
Fiber mode structure
Multi-mode
Jacket material *
Low smoke zero halogen (LSZH)
Country of origin
China
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332134353
Weight & dimensions
Weight
50 g
Packaging data
Package width
149,9 mm
Package depth
162,6 mm
Package height
6,4 mm
Package weight
50 g
Logistics data
Master (outer) case width
177,8 mm
Harmonized System (HS) code
8544,70,0000
Master (outer) case length
182,9 mm
Master (outer) case height
101,6 mm
Master (outer) case weight
590 g
Quantity per master (outer) case
10 pc(s)
Other features
Core / cladding diameter
50/125 µm
Brand Image Product code Product Stock Price from
Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-75M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-75M-AQ-AR N821-75M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-30M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-30M-AQ-AR N821-30M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-50M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-50M-AQ-AR N821-50M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-100M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-100M-AR N370-100M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-15M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-15M-AR N370-15M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-50M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-50M-AR N370-50M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 50 m (164 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-100M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-100M-AQ-AR N821-100M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 100 m (328 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-75M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-75M-AR N370-75M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 75 m (246 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow Tripp Lite N370-30M-AR InfiniBand/fibre optic cable LC OFNR Yellow
(show image)
N370-30M-AR N370-30M-AR 100G Duplex Singlemode 9/125 OS2 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Yellow, 30 m (98.4 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour Tripp Lite N821-15M-AQ-AR InfiniBand/fibre optic cable LC OFNR Aqua colour
(show image)
N821-15M-AQ-AR N821-15M-AQ-AR 100G Duplex Multimode 50/125 OM4 Armored Fiber Optic Cable (LC/LC Duplex M/M), LSZH, Aqua, 15 m (49.2 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)