location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10/100 UTP to Singlemode Fiber Media Converter, 15km, 1310nm SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N784-001-SC-15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332184139 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:54:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - 100 Mbit/s 15000 m 1310 nm
  • - Ethernet LAN (RJ-45) ports: 1 DC-in jack
  • - Single-mode SC
  • - Black
Warranty: 1-year limited warranty
Long product name Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black :
The long product name of Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10/100 UTP to Singlemode Fiber Media Converter, 15km, 1310nm SC
More>>>
Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black:
The official description of Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's N784-001-SC-15, 10/100 to Singlemode Media Converter ( RJ45 to SC ), is an economical way to extend the distance ( up to 15kM ) of network nodes by converting Cat5e UTP cables to Singlemode Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the network speed automatically as well. Auto-detects half or full duplex operation on the fiber port. Power supplied by small form factor AC adapter.

- Extends a 100Mb Ethernet signal up to 15kM over Singlemode Fiber Optic Cable
- Auto detects Full/Half Duplex Transfer Mode
- 10/100 UTP to Singlemode Fiber converter
- Up to 15kM ( 9 mile ) range
- Auto Negotiation MDI / MDI-X
- 6 performance monitoring LEDs
- 1310nm wavelength
- Small, compact design

Short summary description Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black:
This short summary of the Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N784-001-SC-15, 100 Mbit/s, 100Base-TX, Fast Ethernet, 10,100 Mbit/s, Full, Half, SC

Long summary description Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black:
This is an auto-generated long summary of Tripp Lite N784-001-SC-15 network media converter 100 Mbit/s 1310 nm Single-mode Black based on the first three specs of the first five spec groups.

Tripp Lite N784-001-SC-15. Maximum data transfer rate: 100 Mbit/s, Converter input interface: 100Base-TX, Ethernet interface type: Fast Ethernet. Fiber optic connector: SC, Connectivity technology: Wired. Maximum transfer distance: 15000 m, Wavelength: 1310 nm, Fiber mode structure: Single-mode. Product colour: Black, Country of origin: China. Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz, Output voltage: 5 V

Network
Maximum data transfer rate *
100 Mbit/s
Converter input interface
100Base-TX
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Auto MDI/MDI-X
Yes
Duplex system
Full, Half
Ports & interfaces
Connectivity technology
Wired
Ethernet LAN (RJ-45) ports
1
Fiber optic connector *
SC
DC-in jack
Yes
Performance
Maximum transfer distance *
15000 m
Wavelength *
1310 nm
Fiber mode structure
Single-mode
Design
Internal *
No
LED indicators
Yes
Product colour
Black
Country of origin
China
Power
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Output voltage
5 V
Output current
1,2 A
Packaging data
Package width
25,9 mm
Package depth
70,1 mm
Package height
50,8 mm
Package weight
180 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332184136
Logistics data
Master (outer) case width
254 mm
Master (outer) case length
275,1 mm
Master (outer) case height
305,1 mm
Master (outer) case weight
4,5 kg
Quantity per master (outer) case
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black Tripp Lite N785-INT-PLCMM1 network media converter 1000 Mbit/s 850 nm Black
(show image)
N785-INT-PLCMM1 N785-INT-PLCMM1 Gigabit Multimode Fiber to Ethernet Media Converter, PoE+ - International Power Cables, 10/100/1000 LC, 850 nm, 550 m (1,804 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-INT-PSFP network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-INT-PSFP N785-INT-PSFP Gigabit SFP Fiber to Ethernet Media Converter, POE+, International Power Cables, 10/100/1000 Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-DU network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-DU Unmanaged Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-I01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-I01-SFP-D Industrial Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -40° to 75°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black Tripp Lite N785-H01-SFP-D network media converter 1000 Mbit/s Multi-mode, Single-mode Black
(show image)
N785-H01-SFP-D Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C, DC Power 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black Tripp Lite N785-H01-SFP network media converter 1000 Mbit/s Multi-mode Black
(show image)
N785-H01-SFP Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SFP, -10° to 60°C 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black Tripp Lite N785-H01-SCSM network media converter 1000 Mbit/s 1310 nm Single-mode Black
(show image)
N785-H01-SCSM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Singlemode, -10° to 60°C, 10 km (6.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black Tripp Lite N785-H01-SCMM network media converter 1000 Mbit/s 850 nm Multi-mode Black
(show image)
N785-H01-SCMM Hardened Gigabit Fiber to Ethernet Media Converter, 10/100/1000 Mbps, RJ45/SC Multimode, -10° to 60°C, 500 m (1640 ft.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black Tripp Lite N784-H01-STMM network media converter 100 Mbit/s 1310 nm Multi-mode Black
(show image)
N784-H01-STMM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/ST Multimode, -10° to 60°C, 2 km (1.2 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black Tripp Lite N784-H01-SCSM network media converter 100 Mbit/s 1310 nm Single-mode Black
(show image)
N784-H01-SCSM Hardened Copper to Fiber Media Converter - 10/100 Mbps, RJ45/SC Singlemode, -10° to 60°C, 30 km (18.6 mi.) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)