location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N492-WM4-BK patch panel accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N492-WM4-BK Wall-Mount Fiber Optic Distribution Enclosure, 4-Panel Capacity
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N492-WM4-BK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332202925 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:54:11
The date of the most recent change of this product data-sheet in Icecat.
Tripp Lite N492-WM4-BK user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N492-WM4-BK patch panel accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mounts securely on any solid surface
  • - Locks with included key to protect connections against tampering
  • - Made from heavy-duty cold-rolled steel
  • - Includes rings, ties and label for organized cable management
  • - Supports up to 4 fiber adapter panels
Warranty: Lifetime limited
Long product name Tripp Lite N492-WM4-BK patch panel accessory :
The long product name of Tripp Lite N492-WM4-BK patch panel accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall-Mount Fiber Optic Distribution Enclosure, 4-Panel Capacity
More>>>
Tripp Lite N492-WM4-BK patch panel accessory:
The official description of Tripp Lite N492-WM4-BK patch panel accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The N492-WM4-BK Wall-Mount Fiber Optic Distribution Enclosure manages and protects your fiber terminations where space is at a premium. It locks using the included key to keep your connections safe from tampering. The doors open wide to reveal plenty of room for splicing and patching your fiber cabling. It supports up to four fiber adapter panels, such as high-density LC (N492-08D-LC), SC (N492-06D-SC) and ST (N492-08S-ST) panels. Cable manager rings, cable ties and a labeling sticker help you keep your cables neatly organized inside the fully sealed enclosure. Made from heavy-duty cold-rolled steel, the N492-WM4-BK mounts on any solid surface.

Short summary description Tripp Lite N492-WM4-BK patch panel accessory:
This short summary of the Tripp Lite N492-WM4-BK patch panel accessory data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N492-WM4-BK, Black, 362 mm, 106,9 mm, 290,1 mm, 475 mm, 368,3 mm

Long summary description Tripp Lite N492-WM4-BK patch panel accessory:
This is an auto-generated long summary of Tripp Lite N492-WM4-BK patch panel accessory based on the first three specs of the first five spec groups.

Tripp Lite N492-WM4-BK. Product colour: Black. Width: 362 mm, Depth: 106,9 mm, Height: 290,1 mm. Package width: 475 mm, Package depth: 368,3 mm, Package height: 170,2 mm. Quantity per master (outer) case: 3 pc(s), Master (outer) case width: 563,9 mm, Master (outer) case length: 492,8 mm

Features
Product colour
Black
Weight & dimensions
Width
362 mm
Depth
106,9 mm
Height
290,1 mm
Packaging data
Package width
475 mm
Package depth
368,3 mm
Package height
170,2 mm
Package weight
5,81 kg
Technical details
Dimensions (WxDxH)
922,02 x 736,6 x 271,78 mm
Logistics data
Quantity per master (outer) case
3 pc(s)
Master (outer) case width
563,9 mm
Master (outer) case length
492,8 mm
Master (outer) case height
403,9 mm
Master (outer) case weight
19,1 kg
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332202922
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)